SLIDE, 0.4VA, DPDT, On-On, PC Pin
Slide Switches 2A 240VAC On-None-On DPDT
SWITCH SLIDE DPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SDP1S3M6REA | 500SDP1S3M6REA | 500SDP1S3M6REA |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Operating Temp | -22 to 185 F (-30 to 85 C) |