Nidec Copal (USA) Corporation Switches - Slide Switches CAS-220A

Description
SWITCH SLIDE DPDT 100MA 6V
Datasheet
Description
SWITCH SLIDE DPDT 100MA 6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Slide Switches
CAS-220A
Switches - Slide Switches CAS-220A
SWITCH SLIDE DPDT 100MA 6V

SWITCH SLIDE DPDT 100MA 6V

Supplier's Site
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4717 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4717
Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4717
SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.1A, 6VDC, SMD; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number CAS-220A 56AC4717
Product Name Switches - Slide Switches Slide Switch, Dpdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
Actuator Type Flush Handle
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347264P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through Hole
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Subminiature Slide - AS24AH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers