SLIDE, 5A, SPDT, On-Off-On, PC Pin
Slide Switch SPDT Through Hole
Slide Switches 5A 120VAC or 28VDC On-Off-On SPDT
SWITCH SLIDE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP3S2M2QEA | 500SSP3S2M2QEA-ND | 500SSP3S2M2QEA | 500SSP3S2M2QEA |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Maintained Switch Function | Maintained; Three Position (No Center-OFF) | Maintained; Three Position (Center-OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 5 amps | 5 amps | 5 amps | |
| Features | Illuminated Switch |