Acme Chip Technology Co., Limited Datasheets for Slide Switches
Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position.
Slide Switches: Learn more
| Product Name | Notes |
|---|---|
| Linear IC's | |
| POWER & LINE VOLTAGE SELECT SLID | |
| SWITCH SLIDE 4P4T 300MA 30V | |
| SWITCH SLIDE 4PDT 0.4VA 20V | |
| SWITCH SLIDE 4PDT 100MA 30V | |
| SWITCH SLIDE DP3T 300MA 125V | |
| SWITCH SLIDE DP3T 300MA 30V | |
| SWITCH SLIDE DPDT 0.3A 30V | |
| SWITCH SLIDE DPDT 0.4VA 20V | |
| SWITCH SLIDE DPDT 0.4VA 28V | |
| SWITCH SLIDE DPDT 100MA 30V | |
| SWITCH SLIDE SPDT 0.4VA 20V | |
| SWITCH SLIDE SPDT 0.4VA 28V | |
| SWITCH SLIDE SPDT 100MA 30V | |
| SWITCH SLIDE SPDT 300MA 125V | |
| SWITCH SLIDE SPDT 3A 120V | |
| SWITCH SLIDE SPDT 500MA 48V | |
| SWITCH SLIDE SPDTX2 0.4VA 20V | |
| SWITCH SLIDE SPST 0.4VA 20V | |
| SWITCH SLIDE SPST QC | |
| SWITCH SLIDE, SP3T, 0.3A 4V | |
| SWITCH SLIDE |
| << Prev |