Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
Slide Switch SP3T Surface Mount, Right Angle
SLIDE SWITCH, SP3T, 0.03A, 15VDC, SMD; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:EG1312 Series; Contact Current Max:30mA; Contact Voltage AC Max:-; Contact Voltage DC Max:15V RoHS Compliant: Yes
SLIDE SWITCH, SP3T, 0.03A, 15VDC, SMD; Contact Configuration:SP3T; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:EG1312 Series; Contact Current Max:30mA; Contact Voltage AC Max:-; Contact Voltage DC Max:15V RoHS Compliant: Yes
SWITCH SLIDE SP3T 20MA 15V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1312AR | 141-EG1312ARDKR-ND | 84AH2060 | EG1312AR |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Sp3T, 0.03A, 15Vdc, Smd; Contact Configuration E-Switch | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Surface Mount Technology | ||
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | SP3T | SP3T |