SLIDE, 5A, SPDT, On-(On), Solder
SWITCH SLIDE SPDT 5A 120V
Slide Switches 5A 120VAC or 28VDC On-None-(On) SPDT
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP2S4M1QEB | 500SSP2S4M1QEB | 500SSP2S4M1QEB |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Momentary Switch Function | Momentary; Normally Open (NO) | Normally Open (NO); Other Momentary Contact; On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 5 amps | 5 amps |