Slide Switch, DP3T, Surface Mount, CMS S
Slide Switch, DP3T, Surface Mount, CMS S
SLIDE SWITCH, DP3T, 0.1A, 12VDC, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2443586 | CMS-2314C | 26AK5663 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switch, Dp3T, 0.1A, 12Vdc, Smd Rohs Compliant Nidec Copal Electronics |
| Terminal Type | Solder Terminals; Solder | ||
| Pole & Throw Specifications | DP3T | DP3T | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | ON / ON (Low / High) |