Win Source Part Number: 1038432-48ASSP3S4M2R
Category: Switches>Slide Switches
Series: 48A
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-Off-On
Actuator Type: Standard
Actuator Length: 3.56mm
Switch Travel: 2.16mm
Electrical Life: 30,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): GT11MV3BE; G12AP; G12AH; G13AP;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: Grayhill Inc.
Base Product Number: 48ASSP3
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switches Slide Switch, SPDT, ON-OFF-ON, right angle PC mount, horizontal, no mounting tabs, RoHS Compliant
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1038432-48ASSP3S4M2RBT | 48ASSP3S4M2RBT | 48ASSP3S4M2RBT |
| Product Name | Switches - Slide Switches | Switches - Slide Switches | Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |