SLIDE, 0.4VA, SPDT, On-(On), Solder
Slide Switches 2A 240VAC On-None-(On) SPDT
SWITCH SLIDE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP2S4M1REB | 500SSP2S4M1REB | 500SSP2S4M1REB |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | |
| Momentary Switch Function | Momentary; Normally Open (NO) | Normally Open (NO); Other Momentary Contact; On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |