Nidec Copal (USA) Corporation Slide Switches 8SS2012-Z

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1625-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1625-ND
Slide Switches 563-1625-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
8SS2012-Z
Switches - Slide Switches 8SS2012-Z
SWITCH SLIDE DPDT 6A 125V

SWITCH SLIDE DPDT 6A 125V

Supplier's Site
Slide Switch, Dpdt, 6A, 125Vac, Th; Contact Configuration Nidec Copal Electronics - 99AH1406 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 6A, 125Vac, Th; Contact Configuration Nidec Copal Electronics
99AH1406
Slide Switch, Dpdt, 6A, 125Vac, Th; Contact Configuration Nidec Copal Electronics 99AH1406
SLIDE SWITCH, DPDT, 6A, 125VAC, TH; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:8SS Series; Contact Current Max:6A; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 6A, 125VAC, TH; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:8SS Series; Contact Current Max:6A; Contact Voltage AC Max:125V; Contact Voltage DC Max:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches
Product Number 563-1625-ND 8SS2012-Z 99AH1406
Product Name Slide Switches Switches - Slide Switches Slide Switch, Dpdt, 6A, 125Vac, Th; Contact Configuration Nidec Copal Electronics
Terminal Type Straight PC Pins Through Hole
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Current Rating 4 to 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1973-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 7347356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS13ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details