Nidec Copal (USA) Corporation Slide Switches CL-SB-22B-01

Description
Slide Switch DPDT Surface Mount
Request a Quote Datasheet
Description
Slide Switch DPDT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CL-SB-22B-01-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CL-SB-22B-01-ND
Slide Switches CL-SB-22B-01-ND
Slide Switch DPDT Surface Mount

Slide Switch DPDT Surface Mount

Buy Now Datasheet
Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4758 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4758
Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4758
SLIDE SWITCH, DPDT, 0.2A, 12VDC, SMD; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.2A, 12VDC, SMD; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
CL-SB-22B-01
Switches - Slide Switches CL-SB-22B-01
SWITCH SLIDE DPDT 200MA 12V

SWITCH SLIDE DPDT 200MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number CL-SB-22B-01-ND 56AC4758 CL-SB-22B-01
Product Name Slide Switches Slide Switch, Dpdt, 0.2A, 12Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Surface Mount Technology; Gull Wing Surface Mount Technology
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Miniature Slide - SS14MBP2 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.1000 amps
DC Voltage Rating 30 volts
View Details
6 suppliers
DIP Switches - 1825057-1 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details