Win Source Part Number: 1376293-CL-SB-12C-12
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CL-SB
Package: Bulk
Product Status: Active
Base Product Number: CL-SB-12
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Gold
Contact Material: Copper
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Operating Force: 153gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Non-Shorting (BBM)
Slide Switch SPDT Through Hole, Right Angle
SLIDE SWITCH, SPDT, 0.2A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes
SWITCH SLIDE SPDT 200MA 12V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1376293-CL-SB-12C-12 | 563-1325-ND | 97AH8230 | CL-SB-12C-12 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics | Switches - Slide Switches |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Straight PC Pins | Through Hole | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps |