SLIDE, 0.4VA, SPDT, On-On, PC Pin
Slide Switches .4A @ 20V (AV/DC) On-None-On SPDT
SWITCH SLIDE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-600SP1S1M1R | 600SP1S1M1R | 600SP1S1M1R |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |