Nidec America Corporation Slide Switches - CJS-1200B1 CJS-1200B1

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029255-CJS-1200B1 Packaging: Bulk Termination Style: Gull Wing Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029255-CJS-1200B1 Packaging: Bulk Termination Style: Gull Wing Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - CJS-1200B1
1029255-CJS-1200B1
Slide Switches - CJS-1200B1 1029255-CJS-1200B1
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029255-CJS-1200B1 Packaging: Bulk Termination Style: Gull Wing Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029255-CJS-1200B1
Packaging: Bulk
Termination Style: Gull Wing
Contact Finish: Gold
Current Rating: 100mA (DC)
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 6V
Mounting: SMD (SMT)
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Flush
Actuator Length: Flush
Switch Travel: 0.60mm
Electrical Life: 200 Cycles
Operating Force: 600gf
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
CJS-1200B1
Switches - Slide Switches CJS-1200B1
SWITCH SLIDE SPDT 100MA 6V

SWITCH SLIDE SPDT 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number 1029255-CJS-1200B1 CJS-1200B1
Product Name Slide Switches - CJS-1200B1 Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Actuator Type Flush Handle
Operating Temp -40 to 185 F (-40 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp 14 to 185 F (-10 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details