Switchcraft, Inc. 56200, C56200 Series Mini Slide Switches, 2 Po... C56206L2X

Description
56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, "B" Dimension .352" (8.94mm) "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.
Request a Quote Datasheet
Description
56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, "B" Dimension .352" (8.94mm) "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56200, C56200 Series Mini Slide Switches, 2 Po... - C56206L2X - Conxall Corporation
Villa Park, IL, USA
56200, C56200 Series Mini Slide Switches, 2 Po...
C56206L2X
56200, C56200 Series Mini Slide Switches, 2 Po... C56206L2X
56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, "B" Dimension .352" (8.94mm) "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.

56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole
DPDT, Locking, "B" Dimension .352" (8.94mm)
"Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.

Supplier's Site
Slide Switches - SC2452-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SC2452-ND
Slide Switches SC2452-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Slide Switch, Dpdt, 0.5A, 125Vdc; Contact Configuration Switchcraft/conxall - 08N8784 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.5A, 125Vdc; Contact Configuration Switchcraft/conxall
08N8784
Slide Switch, Dpdt, 0.5A, 125Vdc; Contact Configuration Switchcraft/conxall 08N8784
SLIDE SWITCH, DPDT, 0.5A, 125VDC; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Panel, Through Hole; Product Range:C56200 Series; Contact Current Max:500mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.5A, 125VDC; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Panel, Through Hole; Product Range:C56200 Series; Contact Current Max:500mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
C56206L2X
Switches - Slide Switches C56206L2X
SWITCH SLIDE DPDT 500MA 125V

SWITCH SLIDE DPDT 500MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
C56206L2X
Slide Switches C56206L2X
Slide Switches DPDT PCB TINI SLIDE

Slide Switches DPDT PCB TINI SLIDE

Buy Now Datasheet

Technical Specifications

  Conxall Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number C56206L2X SC2452-ND 08N8784 C56206L2X C56206L2X
Product Name 56200, C56200 Series Mini Slide Switches, 2 Po... Slide Switches Slide Switch, Dpdt, 0.5A, 125Vdc; Contact Configuration Switchcraft/conxall Switches - Slide Switches Slide Switches
Features Locking Switch
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Size Miniature Standard
Terminal Type Straight PC Pins
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1-1825010-6 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
Current Rating 0.4000 amps
View Details
3 suppliers
Slide Switches - 7347343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Subminiature Slide - AS13AW - NKK Switches
Specs
Terminal Type Wire Wrap
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers