TE Connectivity Slide Switches 6-1825011-5

Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 25.4 MM  [1 INCH ] Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Other Comment : Tape Seal, Closed (Sealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 25.4 MM  [1 INCH ] Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Other Comment : Tape Seal, Closed (Sealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 6-1825011-5 - TE Connectivity
Berwyn, PA, United States
Slide Switches
6-1825011-5
Slide Switches 6-1825011-5
Body Features Actuator Color : Natural Actuator Material : Nylon Actuator Travel : 2.79 MM  [.11 INCH ] Configuration Features Configuration (Pole-Throw) : Six Pole - Double Throw Number of Actuators : Single Number of Slide Switch Positions : 6 Operating Function : On On Contact Features Contact Base Material : Copper Alloy Slide Switch Contact Current Rating (AMP) : .4 Switch Contact Plating Material : Gold Dimensions Actuator Length : .64 MM  [.025 INCH ] Length : 25.4 MM  [1 INCH ] Width : 7.35 MM  [.289 INCH ] Electrical Characteristics Slide Switch Voltage Rating (VDC) : 20 Identification Marking Stamped Marking : With Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : Without Slide Switch Mounting Angle : Vertical Slide Switch Mounting Type : Surface Mount Other Comment : Tape Seal, Closed (Sealed) Case Packaging Features Packaging Method : Tube Product Type Features Actuator Style : Flush, Top Grade : Telecom Product Type : Switch Switch Style : Auto-Insertable Switch Type : Slide Terminal Configuration : Standard Threaded Case : Without Termination Features Termination Type : PC

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nylon
  • Actuator Travel : 2.79 MM  [.11 INCH ]

Configuration Features


  • Configuration (Pole-Throw) : Six Pole - Double Throw
  • Number of Actuators : Single
  • Number of Slide Switch Positions : 6
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Slide Switch Contact Current Rating (AMP) : .4
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : .64 MM  [.025 INCH ]
  • Length : 25.4 MM  [1 INCH ]
  • Width : 7.35 MM  [.289 INCH ]

Electrical Characteristics


  • Slide Switch Voltage Rating (VDC) : 20

Identification Marking


  • Stamped Marking : With

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : Without
  • Slide Switch Mounting Angle : Vertical
  • Slide Switch Mounting Type : Surface Mount

Other


  • Comment : Tape Seal, Closed (Sealed) Case

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Actuator Style : Flush, Top
  • Grade : Telecom
  • Product Type : Switch
  • Switch Style : Auto-Insertable
  • Switch Type : Slide
  • Terminal Configuration : Standard
  • Threaded Case : Without

Termination Features


  • Termination Type : PC
Buy Now
Sheung Wan, Hong Kong
Slide Switches
6-1825011-5
Slide Switches 6-1825011-5
Slide Switches 6PDT SLIDE SWITCH

Slide Switches 6PDT SLIDE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
6-1825011-5
Switches - Slide Switches 6-1825011-5
SWITCH SLIDE 6PDT 0.4VA 20V

SWITCH SLIDE 6PDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 6-1825011-5 6-1825011-5 6-1825011-5
Product Name Slide Switches Slide Switches Switches - Slide Switches
Actuator Type Flush Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1571985-3 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
3 suppliers
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications DP5T
Current Rating 0.3000 amps
View Details
Slide Switches - 7-1437580-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
2 suppliers
DIP Switches - 1825057-7 - ODG (Origin Data Global)
Specs
Terminal Type PC Pin
Operating Temp -22 to 185 F (-30 to 85 C)
Pole & Throw Specifications SPST
View Details