Nidec Copal (USA) Corporation Switches - Slide Switches CAS-120A

Description
Win Source Part Number: 1051060-CAS-120A Category: Switches>Slide Switches Series: CAS Termination Style: J Lead Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6 V Standard Package: 100 Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 2,000 Cycles Operating Force: 51 ~ 510gf Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CJS-1200TA; CJS-1201TA; CJS-1201A; 204-3ST; 204-121; 204-121STCAS-120A.; CAS120A; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: Nidec Copal Electronics Base Product Number: CAS-120
Request a Quote Datasheet
Description
Win Source Part Number: 1051060-CAS-120A Category: Switches>Slide Switches Series: CAS Termination Style: J Lead Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6 V Standard Package: 100 Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 2,000 Cycles Operating Force: 51 ~ 510gf Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CJS-1200TA; CJS-1201TA; CJS-1201A; 204-3ST; 204-121; 204-121STCAS-120A.; CAS120A; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: Nidec Copal Electronics Base Product Number: CAS-120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Slide Switches
1051060-CAS-120A
Switches - Slide Switches 1051060-CAS-120A
Win Source Part Number: 1051060-CAS-120A Category: Switches>Slide Switches Series: CAS Termination Style: J Lead Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6 V Standard Package: 100 Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 2,000 Cycles Operating Force: 51 ~ 510gf Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CJS-1200TA; CJS-1201TA; CJS-1201A; 204-3ST; 204-121; 204-121STCAS-120A.; CAS120A; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Mfr: Nidec Copal Electronics Base Product Number: CAS-120

Win Source Part Number: 1051060-CAS-120A
Category: Switches>Slide Switches
Series: CAS
Termination Style: J Lead
Features: Tape Seal
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 6 V
Standard Package: 100
Mounting: SMD (SMT)
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Flush
Actuator Length: Flush
Switch Travel: 0.60mm
Electrical Life: 2,000 Cycles
Operating Force: 51 ~ 510gf
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CJS-1200TA; CJS-1201TA; CJS-1201A; 204-3ST; 204-121; 204-121STCAS-120A.; CAS120A;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: Nidec Copal Electronics
Base Product Number: CAS-120

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics - 56AC4715 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics
56AC4715
Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics 56AC4715
SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 6VDC, SMD; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Surface Mount; Product Range:CAS Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
CAS-120A
Switches - Slide Switches CAS-120A
SWITCH SLIDE SPDT 100MA 6V

SWITCH SLIDE SPDT 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1051060-CAS-120A 56AC4715 CAS-120A
Product Name Switches - Slide Switches Slide Switch, Spdt, 0.1A, 6Vdc, Smd; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Surface Mount Technology
Current Rating 0.1000 amps 0.1000 amps
DC Voltage Rating 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825203-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 7347343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details