Conxall Corporation C63200 Series Mini Slide Switches, 2 Position,... C63212LX

Description
C63200 Series Mini Slide Switches, 2 Position, 4 Pole Miniature Slide Switch locking, switching 4PDT, 300mA max., 30V AC, Terminals: Copper alloy gold-plated on contact area, tinned on terminal end Miniature slide switches C63200 series. PC mounted on boards up to 0.093" (2.36mm) think. Commonly used on instrumentation, computers, data communications and medical equipment.
Description
C63200 Series Mini Slide Switches, 2 Position, 4 Pole Miniature Slide Switch locking, switching 4PDT, 300mA max., 30V AC, Terminals: Copper alloy gold-plated on contact area, tinned on terminal end Miniature slide switches C63200 series. PC mounted on boards up to 0.093" (2.36mm) think. Commonly used on instrumentation, computers, data communications and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
C63200 Series Mini Slide Switches, 2 Position,... - C63212LX - Conxall Corporation
Villa Park, IL, USA
C63200 Series Mini Slide Switches, 2 Position,...
C63212LX
C63200 Series Mini Slide Switches, 2 Position,... C63212LX
C63200 Series Mini Slide Switches, 2 Position, 4 Pole Miniature Slide Switch locking, switching 4PDT, 300mA max., 30V AC, Terminals: Copper alloy gold-plated on contact area, tinned on terminal end Miniature slide switches C63200 series. PC mounted on boards up to 0.093" (2.36mm) think. Commonly used on instrumentation, computers, data communications and medical equipment.

C63200 Series Mini Slide Switches, 2 Position, 4 Pole
Miniature Slide Switch locking, switching 4PDT, 300mA max., 30V AC, Terminals: Copper alloy gold-plated on contact area, tinned on terminal end
Miniature slide switches C63200 series. PC mounted on boards up to 0.093" (2.36mm) think. Commonly used on instrumentation, computers, data communications and medical equipment.

Supplier's Site
Shenzhen, China
Switches - Slide Switches
C63212LX
Switches - Slide Switches C63212LX
SWITCH SLIDE 4PDT 300MA 30V

SWITCH SLIDE 4PDT 300MA 30V

Supplier's Site

Technical Specifications

  Conxall Corporation Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number C63212LX C63212LX
Product Name C63200 Series Mini Slide Switches, 2 Position,... Switches - Slide Switches
Features Locking Switch
Size Miniature
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347277P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 1-1825010-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
4 suppliers