E-Switch, Inc. Switches - Slide Switches EG1253

Description
Win Source Part Number: 1372613-EG1253 Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: EG Package: Bulk Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Contact Finish: Silver Contact Material: Copper Alloy Circuit: SPDT Switch Function: On-Mom Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: Gull Wing Switch Travel: 4.00mm Actuator Length: 2.00mm Contact Timing: Not Specified
Request a Quote Datasheet
Description
Win Source Part Number: 1372613-EG1253 Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: EG Package: Bulk Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Contact Finish: Silver Contact Material: Copper Alloy Circuit: SPDT Switch Function: On-Mom Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: Gull Wing Switch Travel: 4.00mm Actuator Length: 2.00mm Contact Timing: Not Specified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Slide Switches - 1372613-EG1253 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1372613-EG1253
Switches - Slide Switches 1372613-EG1253
Win Source Part Number: 1372613-EG1253 Category: Switches - Slide Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: EG Package: Bulk Product Status: Obsolete Mounting Type: Surface Mount HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA (DC) Contact Finish: Silver Contact Material: Copper Alloy Circuit: SPDT Switch Function: On-Mom Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: Gull Wing Switch Travel: 4.00mm Actuator Length: 2.00mm Contact Timing: Not Specified

Win Source Part Number: 1372613-EG1253
Category: Switches - Slide Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: EG
Package: Bulk
Product Status: Obsolete
Mounting Type: Surface Mount
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: Gull Wing
Switch Travel: 4.00mm
Actuator Length: 2.00mm
Contact Timing: Not Specified

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
EG1253
Switches - Slide Switches EG1253
SWITCH SLIDE SPDT 100MA 12V

SWITCH SLIDE SPDT 100MA 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number 1372613-EG1253 EG1253
Product Name Switches - Slide Switches Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 450-1596-ND - DigiKey
Specs
Terminal Type Solder Terminals
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 698110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details