Nidec Copal (USA) Corporation Slide Switches CL-SB-12C-11

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1324-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1324-ND
Slide Switches 563-1324-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switch, Spdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics - 97AH8229 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics
97AH8229
Slide Switch, Spdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics 97AH8229
SLIDE SWITCH, SPDT, 0.2A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.2A, 12VDC, TH; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
CL-SB-12C-11
Switches - Slide Switches CL-SB-12C-11
SWITCH SLIDE SPDT 200MA 12V

SWITCH SLIDE SPDT 200MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 563-1324-ND 97AH8229 CL-SB-12C-11
Product Name Slide Switches Slide Switch, Spdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN24BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers
Slide Switches - MSS1200G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details