SLIDE, 1A, DPDT, On-Off-On, PC Pin
Slide Switches 1A @ 30VDC On-Off-On SPDT
SWITCH SLIDE DPDT 1A 30V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-600DP3S3M2Q | 600DP3S3M2Q | 600DP3S3M2Q |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Maintained Switch Function | Maintained; Three Position (No Center-OFF) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Current Rating | 1 amps | 1 amps |