Nidec Copal (USA) Corporation Slide Switches CL-SB-22C-01

Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch DPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 563-1346-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
563-1346-ND
Slide Switches 563-1346-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches - 1376318-CL-SB-22C-01 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376318-CL-SB-22C-01
Switches - Slide Switches 1376318-CL-SB-22C-01
Win Source Part Number: 1376318-CL-SB-22C-01 Category: Switches - Slide Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: CL-SB Package: Bulk Product Status: Active Base Product Number: CL-SB-22 Mounting Type: Through Hole HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (DC) Contact Finish: Silver Contact Material: Copper Circuit: DPDT Switch Function: On-On Voltage Rating - DC: 12 V Actuator Type: Standard Termination Style: PC Pin Electrical Life: 10,000 Cycles Operating Force: 153gf Actuator Material: Polyamide (PA), Nylon Switch Travel: 2.00mm Actuator Length: 2.00mm Contact Timing: Non-Shorting (BBM)

Win Source Part Number: 1376318-CL-SB-22C-01
Category: Switches - Slide Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nidec Components Corporation
Series: CL-SB
Package: Bulk
Product Status: Active
Base Product Number: CL-SB-22
Mounting Type: Through Hole
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper
Circuit: DPDT
Switch Function: On-On
Voltage Rating - DC: 12 V
Actuator Type: Standard
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Operating Force: 153gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.00mm
Actuator Length: 2.00mm
Contact Timing: Non-Shorting (BBM)

Buy Now Datasheet
Slide Switch, Dpdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics - 97AH8234 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics
97AH8234
Slide Switch, Dpdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics 97AH8234
SLIDE SWITCH, DPDT, 0.2A, 12VDC, TH; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.2A, 12VDC, TH; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:CL-SB Series; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
CL-SB-22C-01
Switches - Slide Switches CL-SB-22C-01
SWITCH SLIDE DPDT 200MA 12V

SWITCH SLIDE DPDT 200MA 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 563-1346-ND 1376318-CL-SB-22C-01 97AH8234 CL-SB-22C-01
Product Name Slide Switches Switches - Slide Switches Slide Switch, Dpdt, 0.2A, 12Vdc, Th; Contact Configuration Nidec Copal Electronics Switches - Slide Switches
Terminal Type Straight PC Pins Through Hole
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Current Rating 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details