Slide Switch DPDT Through Hole
SWITCH SLIDE DPDT 100MA 12V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | CRFS-2204-ND | CRFS-2204 |
| Product Name | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Current Rating | 0.1000 amps | 0.1000 amps |