Conxall Corporation 56200, C56200 Series Mini Slide Switches, 2 Po... 56206L1X

Description
56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, long PC terminals "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.
Request a Quote Datasheet
Description
56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, long PC terminals "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56200, C56200 Series Mini Slide Switches, 2 Po... - 56206L1X - Conxall Corporation
Villa Park, IL, USA
56200, C56200 Series Mini Slide Switches, 2 Po...
56206L1X
56200, C56200 Series Mini Slide Switches, 2 Po... 56206L1X
56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole DPDT, Locking, long PC terminals "Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.

56200, C56200 Series Mini Slide Switches, 2 Position, 2 Pole
DPDT, Locking, long PC terminals
"Tini-Slide" slide switches have Exclusive SNAP SLIDE lifting and wiping action. This unique, positive action combines the best features of "snap" and "slide" movements into the design of a superior switch. Pitting, burning and contamination are minimized. Contacts lift through an air gap, drop on stationary contacts, and slide, wiping themselves clean. Subminiature size is ideal where useable space is at a premium.

Supplier's Site
Slide Switches - 56206L1X-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
56206L1X-ND
Slide Switches 56206L1X-ND
Slide Switch DPDT Panel Mount

Slide Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
56206L1X
Switches - Slide Switches 56206L1X
SWITCH SLIDE DPDT 500MA 125V

SWITCH SLIDE DPDT 500MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
56206L1X
Slide Switches 56206L1X
Slide Switches TINI SLIDE SWITCH Ro

Slide Switches TINI SLIDE SWITCH Ro

Buy Now Datasheet

Technical Specifications

  Conxall Corporation DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 56206L1X 56206L1X-ND 56206L1X 56206L1X
Product Name 56200, C56200 Series Mini Slide Switches, 2 Po... Slide Switches Switches - Slide Switches Slide Switches
Features Locking Switch
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Size Miniature Standard
Terminal Type Solder Terminals Solder Terminals
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 5-1437580-9 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 2300-MSN24BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers