C&K Components Slide Switches AYZ0102AURLC

Description
Slide Switch AYZ Miniature 0.2A@6V DC Go
Request a Quote Datasheet
Description
Slide Switch AYZ Miniature 0.2A@6V DC Go
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2624403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2624403
Slide Switches 2624403
Slide Switch AYZ Miniature 0.2A@6V DC Go

Slide Switch AYZ Miniature 0.2A@6V DC Go

Supplier's Site
Slide Switches - 2624403P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
2624403P
Slide Switches 2624403P
Slide Switch AYZ Miniature 0.2A@6V DC Go

Slide Switch AYZ Miniature 0.2A@6V DC Go

Supplier's Site
Slide Switches - 108-AYZ0102AURLCTR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE SPDT 0.1A 12V

SWITCH SLIDE SPDT 0.1A 12V

Buy Now Datasheet
Slide Switches - 108-AYZ0102AURLCCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE SPDT 0.1A 12V

SWITCH SLIDE SPDT 0.1A 12V

Buy Now Datasheet
Slide Switches - 108-AYZ0102AURLCDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE SPDT 0.1A 12V

SWITCH SLIDE SPDT 0.1A 12V

Buy Now Datasheet
Slide Switch, Spdt, 0.1A, 12Vdc; Contact Configuration C&k Components - 57AK6042 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.1A, 12Vdc; Contact Configuration C&k Components
57AK6042
Slide Switch, Spdt, 0.1A, 12Vdc; Contact Configuration C&k Components 57AK6042
SLIDE SWITCH, SPDT, 0.1A, 12VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:AYZ Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.1A, 12VDC; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:AYZ Series; Contact Current Max:100mA; Contact Voltage AC Max:-; Contact Voltage DC Max:12V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
AYZ0102AURLC
Switches - Slide Switches AYZ0102AURLC
Linear IC's

Linear IC's

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 2624403 108-AYZ0102AURLCTR-ND 57AK6042 AYZ0102AURLC
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 0.1A, 12Vdc; Contact Configuration C&k Components Switches - Slide Switches
Maintained Switch Function ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Size Miniature Standard
Terminal Type Gull Wing Through Hole
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MSN23BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details