Acme Chip Technology Co., Limited Datasheets for Slide Switches
Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position.
Slide Switches: Learn more
| Product Name | Notes |
|---|---|
| SK-13D26-G6.5KGY | |
| SLIDE SWITCH | |
| SWITCH SLIDE DP3T 250MA 125V | |
| SWITCH SLIDE DP3T 300MA 125V | |
| SWITCH SLIDE DPDT 0.4VA 20V | |
| SWITCH SLIDE DPDT 10A 125V | |
| SWITCH SLIDE DPDT 15A 125V | |
| SWITCH SLIDE DPDT 300MA 125V | |
| SWITCH SLIDE DPDT 500MA 125V | |
| SWITCH SLIDE DPST 20A 250V | |
| SWITCH SLIDE MINI | |
| SWITCH SLIDE SP10T 250MA 125V | |
| SWITCH SLIDE SP3T 100MA 30V | |
| SWITCH SLIDE SP3T 300MA 125V | |
| SWITCH SLIDE SP3T 300MA 30V | |
| SWITCH SLIDE SP4T 300MA 125V | |
| SWITCH SLIDE SP5T 300MA 125V | |
| SWITCH SLIDE SPDT 0.4VA 20V | |
| SWITCH SLIDE SPDT 0.4VA 28V | |
| SWITCH SLIDE SPDT 100MA 30V | |
| SWITCH SLIDE SPDT 15A 125V | |
| SWITCH SLIDE SPDT 300MA 125V | |
| SWITCH SLIDE SPDT 300MA 30V | |
| SWITCH SLIDE SPDT 500MA 125V | |
| SWITCH SLIDE SPST 15A 125V | |
| SWITCH SLIDE |
| << Prev | Next >> |