Nidec America Corporation Slide Switches - CJS-1201A1 CJS-1201A1

Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029258-CJS-1201A1 Packaging: Bulk Termination Style: J Lead Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Off-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029258-CJS-1201A1 Packaging: Bulk Termination Style: J Lead Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Off-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Slide Switches - CJS-1201A1
1029258-CJS-1201A1
Slide Switches - CJS-1201A1 1029258-CJS-1201A1
Manufacturer: Copal Electronics Inc. Win Source Part Number: 1029258-CJS-1201A1 Packaging: Bulk Termination Style: J Lead Contact Finish: Gold Current Rating: 100mA (DC) Actuator Material: Polyamide (PA), Nylon Voltage Rating - DC: 6V Mounting: SMD (SMT) Circuit: SPDT Contact Timing: Not Specified Switch Function: On-Off-On Actuator Type: Flush Actuator Length: Flush Switch Travel: 0.60mm Electrical Life: 200 Cycles Operating Force: 600gf Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Copal Electronics Inc.
Win Source Part Number: 1029258-CJS-1201A1
Packaging: Bulk
Termination Style: J Lead
Contact Finish: Gold
Current Rating: 100mA (DC)
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - DC: 6V
Mounting: SMD (SMT)
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-Off-On
Actuator Type: Flush
Actuator Length: Flush
Switch Travel: 0.60mm
Electrical Life: 200 Cycles
Operating Force: 600gf
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
CJS-1201A1
Switches - Slide Switches CJS-1201A1
SWITCH SLIDE SPDT 100MA 6V

SWITCH SLIDE SPDT 100MA 6V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number 1029258-CJS-1201A1 CJS-1201A1
Product Name Slide Switches - CJS-1201A1 Switches - Slide Switches
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Actuator Type Flush Handle
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1437575-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Subminiature Slide - AS13CB - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details