OK International OKi MFR-PS2200 Dual Output MFR-PS2200

Description
OKi Metcal MFR-PS2200 Dual Output is a power supply for the MFR-2200 Series. It features SmartHeat® Technology and dual outputs. The MFR-2200 Series Soldering and Rework Systems provide a high-power flexible solution for production soldering, touch-up soldering, and SMD rework.
Request a Quote Datasheet
Description
OKi Metcal MFR-PS2200 Dual Output is a power supply for the MFR-2200 Series. It features SmartHeat® Technology and dual outputs. The MFR-2200 Series Soldering and Rework Systems provide a high-power flexible solution for production soldering, touch-up soldering, and SMD rework.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi MFR-PS2200 Dual Output - MFR-PS2200 - Ellsworth Adhesives
Germantown, WI, USA
OKi MFR-PS2200 Dual Output
MFR-PS2200
OKi MFR-PS2200 Dual Output MFR-PS2200
OKi Metcal MFR-PS2200 Dual Output is a power supply for the MFR-2200 Series. It features SmartHeat® Technology and dual outputs. The MFR-2200 Series Soldering and Rework Systems provide a high-power flexible solution for production soldering, touch-up soldering, and SMD rework.

OKi Metcal MFR-PS2200 Dual Output is a power supply for the MFR-2200 Series. It features SmartHeat® Technology and dual outputs. The MFR-2200 Series Soldering and Rework Systems provide a high-power flexible solution for production soldering, touch-up soldering, and SMD rework.

Supplier's Site
Power Supply Unit, 2 Channel, 130W, 240V; Supply Voltage Vac Metcal - 01N5080 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Unit, 2 Channel, 130W, 240V; Supply Voltage Vac Metcal
01N5080
Power Supply Unit, 2 Channel, 130W, 240V; Supply Voltage Vac Metcal 01N5080
POWER SUPPLY UNIT, 2 CHANNEL, 130W, 240V; Supply Voltage VAC:240V; Power Rating:130W; For Use With:MFR-2200 Series Soldering & Rework Systems; Product Range:-; Plug Type:-; Frequency:60Hz; Power Unit Size:7W x 8D x 6 "H RoHS Compliant: Yes

POWER SUPPLY UNIT, 2 CHANNEL, 130W, 240V; Supply Voltage VAC:240V; Power Rating:130W; For Use With:MFR-2200 Series Soldering & Rework Systems; Product Range:-; Plug Type:-; Frequency:60Hz; Power Unit Size:7W x 8D x 6 "H RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment
Product Number MFR-PS2200 01N5080
Product Name OKi MFR-PS2200 Dual Output Power Supply Unit, 2 Channel, 130W, 240V; Supply Voltage Vac Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Solder Wicks - 1932134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
3900 Series - T36 - High Precision  FiberStar Tower Laser Workstation -  - LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Gold, Silver, Platinum, Titanium, Complex Industrial Alloys, Ceramics and Plastics
View Details
High-Output Solid-State Welder - Weldac 125 - EFD Induction a.s.
Specs
Process Capability Welding
View Details