OK International Soldering and Rework System MX-5210

Description
New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5210 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Advanced Soldering and Rework Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet
Description
New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5210 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Advanced Soldering and Rework Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering and Rework System - MX-5210 - Metcal
Cypress, CA, United States
Soldering and Rework System
MX-5210
Soldering and Rework System MX-5210
New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5210 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously. Features and Benefits: Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed. Configured with the Metcal Advanced Soldering and Rework Hand-piece. Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders. Improved ergonomics with lightweight hand-pieces. Greater process control with SmartHeat® Technology. ESD safe with incoming AC ground monitoring circuitry. Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation. Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.

New Dual Port Simultaneous Soldering and Rework System highly effective for soldering applications including: lead-free, high mass components or boards, thermally sensitive components requiring low operating temperature, high volume production soldering and touch-up soldering operations. In addition, the MX-5210 can be used for conduction rework of SMDs when using SMTC Series soldering cartridges simultaneously.

Features and Benefits:

  • Can be operated with two hand-pieces dynamically sharing the 80 watts output power based on demand adding even more application flexibility and speed.
  • Configured with the Metcal Advanced Soldering and Rework Hand-piece.
  • Microprocessor controlled power supply providing more power for challenges such as high mass components, multi-layered boards and lead-free solders.
  • Improved ergonomics with lightweight hand-pieces.
  • Greater process control with SmartHeat® Technology.
  • ESD safe with incoming AC ground monitoring circuitry.
  • Built-in power indication meter with digital display and bar graph that dynamically provides the operator with feedback on the status of the soldering operation.
  • Metcal TipSaver™ Workstand improves tip life with its “Auto-Sleep” function.
Supplier's Site
Soldering, Desoldering, Rework Products - 5358-MX-5210-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MX-5210-ND
Soldering, Desoldering, Rework Products 5358-MX-5210-ND
80W MX SYSTEM W/ MX-PS5200, 1 AD

80W MX SYSTEM W/ MX-PS5200, 1 AD

Buy Now Datasheet
OKi MX-5210 Solder Station - MX-5210 - Ellsworth Adhesives
Germantown, WI, USA
OKi MX-5210 Solder Station
MX-5210
OKi MX-5210 Solder Station MX-5210
OKi Metcal MX-5210 Soldering and Rework System for lead-free, touch-up, high volume production, thermally sensitive components, and high mass boards soldering processes. System includes power supply, Metcal Advanced™ Hand-piece, hand-piece workstand, one sponge, and one brass pad. Tip/cartridge sold separately.

OKi Metcal MX-5210 Soldering and Rework System for lead-free, touch-up, high volume production, thermally sensitive components, and high mass boards soldering processes. System includes power supply, Metcal Advanced™ Hand-piece, hand-piece workstand, one sponge, and one brass pad. Tip/cartridge sold separately.

Supplier's Site
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal - 48W5011 - Newark, An Avnet Company
Chicago, IL, United States
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
48W5011
Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal 48W5011
DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand; Product Range:MX-5200 Series; Plug Type:US RoHS Compliant: Yes

DUAL REWORK STATION, 80W, 120VAC; Supply Voltage VAC:120V; Heat Temperature Max:-; Output Power:80W; Kit Contents:MX-PS5200 Power Supply, MX-H1-AV Hand-piece, MX-W1AV Workstand; Product Range:MX-5200 Series; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal DigiKey Ellsworth Adhesives Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment
Product Number MX-5210 5358-MX-5210-ND MX-5210 48W5011
Product Name Soldering and Rework System Soldering, Desoldering, Rework Products OKi MX-5210 Solder Station Dual Rework Station, 80W, 120Vac; Supply Voltage Vac Metcal
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz (optional feature) 115/120V_60Hz
Features Settings recall or automation ESD Safe
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024491 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Type Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details