OK International Hand Held Convection Tool, 115V HCT-900-11

Description
The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing the desired temperature to be achieved and maintained regardless of changes in the volume of airflow. Features and Benefits: Versatile hot air tool for soldering and desoldering applications Robust and compact design Analog controls for both airflow and heat Closed loop feedback circuit controls the temperature Unique low noise air pump (less than 45 db) provides precise airflow control Fully ESD compliant
Request a Quote Datasheet
Description
The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing the desired temperature to be achieved and maintained regardless of changes in the volume of airflow. Features and Benefits: Versatile hot air tool for soldering and desoldering applications Robust and compact design Analog controls for both airflow and heat Closed loop feedback circuit controls the temperature Unique low noise air pump (less than 45 db) provides precise airflow control Fully ESD compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Convection Tool, 115V - HCT-900-11 - Metcal
Cypress, CA, United States
Hand Held Convection Tool, 115V
HCT-900-11
Hand Held Convection Tool, 115V HCT-900-11
The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing the desired temperature to be achieved and maintained regardless of changes in the volume of airflow. Features and Benefits: Versatile hot air tool for soldering and desoldering applications Robust and compact design Analog controls for both airflow and heat Closed loop feedback circuit controls the temperature Unique low noise air pump (less than 45 db) provides precise airflow control Fully ESD compliant

The HCT-900 Hand Held Convection Tool is a low cost, versatile rework solution for a wide variety of production and rework application challenges. It has a compact, robust design comprising of analog controls for both airflow and heat. A closed loop feedback circuit controls the temperature allowing the desired temperature to be achieved and maintained regardless of changes in the volume of airflow.

Features and Benefits:

  • Versatile hot air tool for soldering and desoldering applications
  • Robust and compact design
  • Analog controls for both airflow and heat
  • Closed loop feedback circuit controls the temperature
  • Unique low noise air pump (less than 45 db) provides precise airflow control
  • Fully ESD compliant
Supplier's Site
OKi HCT-900-11 Hot Air Convection Tool 110 to 120 V - HCT-900-11 - Ellsworth Adhesives
Germantown, WI, USA
OKi HCT-900-11 Hot Air Convection Tool 110 to 120 V
HCT-900-11
OKi HCT-900-11 Hot Air Convection Tool 110 to 120 V HCT-900-11
OKi Metcal HCT-900-11 Hot Air Convection Tool is used for soldering and desoldering applications. It is compact, versatile, and features airflow and heat analog controls. 115 V.

OKi Metcal HCT-900-11 Hot Air Convection Tool is used for soldering and desoldering applications. It is compact, versatile, and features airflow and heat analog controls. 115 V.

Supplier's Site
Metcal HCT Rework Station HCT-900-11 - HCT-900-11 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal HCT Rework Station HCT-900-11
HCT-900-11
Metcal HCT Rework Station HCT-900-11 HCT-900-11
The Metcal HCT 320 w rework station is another quality product from Metcal. Provides an output wattage of 320 w. Provides 10.2 cfm of air. Input voltage needs to be 115 v ac.

The Metcal HCT 320 w rework station is another quality product from Metcal. Provides an output wattage of 320 w. Provides 10.2 cfm of air. Input voltage needs to be 115 v ac.

Buy Now
Hand Held Convection Hot-Air Tool, 115V; Supply Voltage Vac Metcal - 66K6681 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Convection Hot-Air Tool, 115V; Supply Voltage Vac Metcal
66K6681
Hand Held Convection Hot-Air Tool, 115V; Supply Voltage Vac Metcal 66K6681
HAND HELD CONVECTION HOT-AIR TOOL, 115V; Supply Voltage VAC:115V; Heat Temperature Max:932°F; Output Power:-; Kit Contents:Hand Held Convection Tool; Product Range:HCT-900 Series; Plug Type:-; Depth:8.7"; Flow Rate Max:25l/min RoHS Compliant: Yes

HAND HELD CONVECTION HOT-AIR TOOL, 115V; Supply Voltage VAC:115V; Heat Temperature Max:932°F; Output Power:-; Kit Contents:Hand Held Convection Tool; Product Range:HCT-900 Series; Plug Type:-; Depth:8.7"; Flow Rate Max:25l/min RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Metcal Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number HCT-900-11 HCT-900-11 HCT-900-11 66K6681
Product Name Hand Held Convection Tool, 115V OKi HCT-900-11 Hot Air Convection Tool 110 to 120 V Metcal HCT Rework Station HCT-900-11 Hand Held Convection Hot-Air Tool, 115V; Supply Voltage Vac Metcal
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Solder Wicks - 1932134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details