DFP DESOLDERING TIP, STANDARD LE
OKi Metcal DFP-CN4 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 1.02 mm.
TIP, DESOLDERING, ROUND, 2.3MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.3mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.041"; Tip / Nozzle O.D.:0.09" RoHS Compliant: Yes
TIP, DESOLDERING, 0.04" (1.02MM); For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.3mm; Tip / Nozzle RoHS Compliant: Yes
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.04 (ID) in, 0.09 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.
| DigiKey | RS Components, Ltd. | Ellsworth Adhesives | Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|---|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment | Soldering Irons, Stations, and Accessories | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
| Product Number | 5358-DFP-CN4-ND | 6124461 | DFP-CN4 | 66K6642 | DFP-CN4 |
| Product Name | Soldering, Desoldering, Rework Products | Desoldering Nozzles | OKi DFP-CN4 Desolder Tip 1.02 mm x 2.3 mm | Tip, Desoldering, Round, 2.3Mm; For Use With Metcal | Metcal Smartheat Desoldering Tip DFP-CN4 - Desolder - Standard Tip - 0.218 in Tip Length - 0.04 (ID) in, 0.09 (OD) in Tip Width |
| Equipment Type | Tip |