OK International Soldering, Desoldering, Rework Products MFR-PS1100

Description
SINGLE PORT UNIVERSAL POWER SUPP
Request a Quote Datasheet
Description
SINGLE PORT UNIVERSAL POWER SUPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-MFR-PS1100-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-MFR-PS1100-ND
Soldering, Desoldering, Rework Products 5358-MFR-PS1100-ND
SINGLE PORT UNIVERSAL POWER SUPP

SINGLE PORT UNIVERSAL POWER SUPP

Buy Now Datasheet
OKi MFR-PS1100 Power Supply - MFR-PS1100 - Ellsworth Adhesives
Germantown, WI, USA
OKi MFR-PS1100 Power Supply
MFR-PS1100
OKi MFR-PS1100 Power Supply MFR-PS1100
OKi Metcal MFR-PS1100 Power Supply is for the MFR-1100 Series. It is a Single Output Soldering and Rework System that features a choice of tools to support today's PCB and component technologies, providing maximum application solutions and increased productivity.

OKi Metcal MFR-PS1100 Power Supply is for the MFR-1100 Series. It is a Single Output Soldering and Rework System that features a choice of tools to support today's PCB and component technologies, providing maximum application solutions and increased productivity.

Supplier's Site
Single-Output Universal Power Supply; Supply Voltage Vac Metcal - 46P8085 - Newark, An Avnet Company
Chicago, IL, United States
Single-Output Universal Power Supply; Supply Voltage Vac Metcal
46P8085
Single-Output Universal Power Supply; Supply Voltage Vac Metcal 46P8085
SINGLE-OUTPUT UNIVERSAL POWER SUPPLY; Supply Voltage VAC:240V; Power Rating:-; For Use With:Metcal MFR-1100 Series Soldering & Rework System; Product Range:MFR-1100 Series; Plug Type:-; Supply Voltage:240VAC; Unit Power Rating:60W RoHS Compliant: Yes

SINGLE-OUTPUT UNIVERSAL POWER SUPPLY; Supply Voltage VAC:240V; Power Rating:-; For Use With:Metcal MFR-1100 Series Soldering & Rework System; Product Range:MFR-1100 Series; Plug Type:-; Supply Voltage:240VAC; Unit Power Rating:60W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Ellsworth Adhesives Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment
Product Number 5358-MFR-PS1100-ND MFR-PS1100 46P8085
Product Name Soldering, Desoldering, Rework Products OKi MFR-PS1100 Power Supply Single-Output Universal Power Supply; Supply Voltage Vac Metcal
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 1796042 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Automatic Rotary Weld System - Automatic Rotary Weld System - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Friction Welder (Inertia / Rotary); Welding
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details