OK International OKi STDC-004 Desolder Tip 1 mm x 1.78 mm STDC-004

Description
OKi Metcal STDC-004 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.02 mm.
Request a Quote Datasheet
Description
OKi Metcal STDC-004 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.02 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STDC-004 Desolder Tip 1 mm x 1.78 mm - STDC-004 - Ellsworth Adhesives
Germantown, WI, USA
OKi STDC-004 Desolder Tip 1 mm x 1.78 mm
STDC-004
OKi STDC-004 Desolder Tip 1 mm x 1.78 mm STDC-004
OKi Metcal STDC-004 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.02 mm.

OKi Metcal STDC-004 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.02 mm.

Supplier's Site
Tip Cartridge, Desoldering, Round, 1.8Mm; Tip / Nozzle Width Metcal - 41B5909 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Desoldering, Round, 1.8Mm; Tip / Nozzle Width Metcal
41B5909
Tip Cartridge, Desoldering, Round, 1.8Mm; Tip / Nozzle Width Metcal 41B5909
TIP CARTRIDGE, DESOLDERING, ROUND, 1.8MM; Tip / Nozzle Width:1.8mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:600; Tip / Nozzle I.D.:0.04" RoHS Compliant: Yes

TIP CARTRIDGE, DESOLDERING, ROUND, 1.8MM; Tip / Nozzle Width:1.8mm; Tip / Nozzle Style:Standard; For Use With:Metcal MX-500DS Series Soldering & Desoldering Systems; Product Range:STDC Series; Series:600; Tip / Nozzle I.D.:0.04" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment
Product Number STDC-004 41B5909
Product Name OKi STDC-004 Desolder Tip 1 mm x 1.78 mm Tip Cartridge, Desoldering, Round, 1.8Mm; Tip / Nozzle Width Metcal
Process Capability Rework / Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024543 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details