OK International Desoldering Nozzles DFP-CN3

Description
Desolder tip mfr 0.76mm
Request a Quote Datasheet
Description
Desolder tip mfr 0.76mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Nozzles - 6124449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
6124449
Desoldering Nozzles 6124449
Desolder tip mfr 0.76mm

Desolder tip mfr 0.76mm

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-DFP-CN3-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DFP-CN3-ND
Soldering, Desoldering, Rework Products 5358-DFP-CN3-ND
DFP DESOLDERING TIP, STANDARD LE

DFP DESOLDERING TIP, STANDARD LE

Buy Now Datasheet
OKi DFP-CN3 Desolder Tip 0.76 mm x 2.05 mm - DFP-CN3 - Ellsworth Adhesives
Germantown, WI, USA
OKi DFP-CN3 Desolder Tip 0.76 mm x 2.05 mm
DFP-CN3
OKi DFP-CN3 Desolder Tip 0.76 mm x 2.05 mm DFP-CN3
OKi Metcal DFP-CN3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 0.76 mm.

OKi Metcal DFP-CN3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 0.76 mm.

Supplier's Site
Metcal Smartheat Desoldering Tip DFP-CN3 - Desolder - Standard Tip - 0.218 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width - METCAL DFP-CN3 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DFP-CN3 - Desolder - Standard Tip - 0.218 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width
METCAL DFP-CN3
Metcal Smartheat Desoldering Tip DFP-CN3 - Desolder - Standard Tip - 0.218 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width METCAL DFP-CN3
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 (ID) in, 0.08 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 (ID) in, 0.08 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now
Tip, Desoldering, 0.03 (0.76Mm); For Use With Metcal - 31M0094 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, 0.03 (0.76Mm); For Use With Metcal
31M0094
Tip, Desoldering, 0.03 (0.76Mm); For Use With Metcal 31M0094
TIP, DESOLDERING, 0.03" (0.76MM); For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle RoHS Compliant: Yes

TIP, DESOLDERING, 0.03" (0.76MM); For Use With:Metcal MFR-1100, MFR-2200, MFR-1300 MFR-DSI, MFR-DSX Solder Systems, MFR-UK5 Upgrade-Kit, MFR-H5-DS Desolder Gun; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle RoHS Compliant: Yes

Supplier's Site Datasheet
Tip, Desoldering, Round, 2.05Mm; For Use With Metcal - 66K6641 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, Round, 2.05Mm; For Use With Metcal
66K6641
Tip, Desoldering, Round, 2.05Mm; For Use With Metcal 66K6641
TIP, DESOLDERING, ROUND, 2.05MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.031"; Tip / Nozzle O.D.:0.08" RoHS Compliant: Yes

TIP, DESOLDERING, ROUND, 2.05MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.05mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.031"; Tip / Nozzle O.D.:0.08" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Ellsworth Adhesives R. S. Hughes Company, Inc. Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6124449 5358-DFP-CN3-ND DFP-CN3 METCAL DFP-CN3 31M0094
Product Name Desoldering Nozzles Soldering, Desoldering, Rework Products OKi DFP-CN3 Desolder Tip 0.76 mm x 2.05 mm Metcal Smartheat Desoldering Tip DFP-CN3 - Desolder - Standard Tip - 0.218 in Tip Length - 0.03 (ID) in, 0.08 (OD) in Tip Width Tip, Desoldering, 0.03 (0.76Mm); For Use With Metcal
Process Capability Soldering Stations, Irons & Accessories; Desoldering Soldering Stations, Irons & Accessories Rework / Desoldering Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795932 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
IGBT Type Portable TIG/MMA Welding Machine -  - Yaohua Electric Group
Specs
Process Capability Welding (optional feature)
View Details