OK International OKi STDC-006 Desolder Tip 1.52 mm x 2.29 mm STDC-006

Description
OKi Metcal STDC-006 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.52 mm.
Request a Quote Datasheet
Description
OKi Metcal STDC-006 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.52 mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OKi STDC-006 Desolder Tip 1.52 mm x 2.29 mm - STDC-006 - Ellsworth Adhesives
Germantown, WI, USA
OKi STDC-006 Desolder Tip 1.52 mm x 2.29 mm
STDC-006
OKi STDC-006 Desolder Tip 1.52 mm x 2.29 mm STDC-006
OKi Metcal STDC-006 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.52 mm.

OKi Metcal STDC-006 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun, and Plated-Through-Hole Component Desoldering System. The 600 Series is for applications that are temperature sensitive. 1.52 mm.

Supplier's Site
Soldering, Desoldering, Rework Products - 5358-STDC-006-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-STDC-006-ND
Soldering, Desoldering, Rework Products 5358-STDC-006-ND
STDC DESOLDER CARTRIDGE, ID=2.41

STDC DESOLDER CARTRIDGE, ID=2.41

Buy Now Datasheet
Tip, Desolder; For Use With Metcal - 41B5911 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desolder; For Use With Metcal
41B5911
Tip, Desolder; For Use With Metcal 41B5911
TIP, DESOLDER; For Use With:MX-DS1 Series Desoldering Guns; Tip / Nozzle Style:Standard; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes

TIP, DESOLDER; For Use With:MX-DS1 Series Desoldering Guns; Tip / Nozzle Style:Standard; Tip / Nozzle Width:-; Tip / Nozzle Length:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives DigiKey Newark, An Avnet Company
Product Category Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number STDC-006 5358-STDC-006-ND 41B5911
Product Name OKi STDC-006 Desolder Tip 1.52 mm x 2.29 mm Soldering, Desoldering, Rework Products Tip, Desolder; For Use With Metcal
Process Capability Rework / Desoldering Soldering Stations, Irons & Accessories Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Soldering Irons - 7724753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Specs
Equipment Type Gun / Iron
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
View Details