OK International Soldering, Desoldering, Rework Products DFP-CN6

Description
DFP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet
Description
DFP DESOLDERING TIP, STANDARD LE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering, Desoldering, Rework Products - 5358-DFP-CN6-ND - DigiKey
Thief River Falls, MN, United States
Soldering, Desoldering, Rework Products
5358-DFP-CN6-ND
Soldering, Desoldering, Rework Products 5358-DFP-CN6-ND
DFP DESOLDERING TIP, STANDARD LE

DFP DESOLDERING TIP, STANDARD LE

Buy Now Datasheet
Desoldering Nozzles - 6124455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desoldering Nozzles
6124455
Desoldering Nozzles 6124455
Desolder tip mfr 1.52mm

Desolder tip mfr 1.52mm

Supplier's Site
OKi DFP-CN6 Desolder Tip 1.52 mm x 2.85 mm - DFP-CN6 - Ellsworth Adhesives
Germantown, WI, USA
OKi DFP-CN6 Desolder Tip 1.52 mm x 2.85 mm
DFP-CN6
OKi DFP-CN6 Desolder Tip 1.52 mm x 2.85 mm DFP-CN6
OKi Metcal DFP-CN6 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 1.52 mm.

OKi Metcal DFP-CN6 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. F = FR4/Glass fiber is standard for most applications. 1.52 mm.

Supplier's Site
Tip, Desoldering, Round, 2.85Mm; For Use With Metcal - 66K6644 - Newark, An Avnet Company
Chicago, IL, United States
Tip, Desoldering, Round, 2.85Mm; For Use With Metcal
66K6644
Tip, Desoldering, Round, 2.85Mm; For Use With Metcal 66K6644
TIP, DESOLDERING, ROUND, 2.85MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.85mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.061"; Tip / Nozzle O.D.:0.112" RoHS Compliant: Yes

TIP, DESOLDERING, ROUND, 2.85MM; For Use With:MFR-HDS Series Desoldering Handpiece; Tip / Nozzle Style:Round; Tip / Nozzle Width:2.85mm; Tip / Nozzle Length:-; Product Range:-; Tip / Nozzle I.D.:0.061"; Tip / Nozzle O.D.:0.112" RoHS Compliant: Yes

Supplier's Site
Metcal Smartheat Desoldering Tip DFP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width - DFP-CN6 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Desoldering Tip DFP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width
DFP-CN6
Metcal Smartheat Desoldering Tip DFP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width DFP-CN6
The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 (ID) in, 0.112 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

The Metcal Smartheat desoldering tip is another quality product from Metcal. Offers a desolder - standard tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.06 (ID) in, 0.112 (OD) in, length of 0.218 in and thickness of. This desoldering tip is designed to work with MFR-1150 - Soldering System with MFR-H5-DS Handpiece, MFR-1350 - Soldering System with MFR-H5-DS Handpiece, MFR-1351 - Soldering System with MFR-H5-DS Handpiece, MFR-DSI - Desoldering System with MFR-HDS Handpiece, MFR-DSX - Desoldering System with MFR-HDS Handpiece, MFR-SDI - Soldering System with MFR-HDS Handpiece, MFR-SDX - Soldering System with MFR-HDS Handpiece.

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Ellsworth Adhesives Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment Soldering Irons, Stations, and Accessories Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 5358-DFP-CN6-ND 6124455 DFP-CN6 66K6644 DFP-CN6
Product Name Soldering, Desoldering, Rework Products Desoldering Nozzles OKi DFP-CN6 Desolder Tip 1.52 mm x 2.85 mm Tip, Desoldering, Round, 2.85Mm; For Use With Metcal Metcal Smartheat Desoldering Tip DFP-CN6 - Desolder - Standard Tip - 0.218 in Tip Length - 0.06 (ID) in, 0.112 (OD) in Tip Width
Equipment Type Tip
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024539 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details