PolyPhaser Corporation Bulkhead Mount, Coaxial, RF Surge Protector WSXM

Description
Type N F/F Bulkhead Coaxial RF Surge Protector, 6GHz - 10GHz, DC Block, 750W, IP67, .5uJ, 10kA, Filter PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) WSXM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 6 GHz to 10 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 6GHz to 10GHz, it is supporting a power handling maximum of 750 Watts. RF surge protector WSXM from PolyPhaser incorporates surge filter technology to provide protection for equipment at the max. power of 750 W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out. WSXM is constructed with a female gender for the input and female for the output. This F/F type N to type N surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F bulkhead coaxial RF surge protector, 6GHz - 10GHz, DC block, 750W, IP67, .5uJ, 10kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
Type N F/F Bulkhead Coaxial RF Surge Protector, 6GHz - 10GHz, DC Block, 750W, IP67, .5uJ, 10kA, Filter PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) WSXM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 6 GHz to 10 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 6GHz to 10GHz, it is supporting a power handling maximum of 750 Watts. RF surge protector WSXM from PolyPhaser incorporates surge filter technology to provide protection for equipment at the max. power of 750 W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out. WSXM is constructed with a female gender for the input and female for the output. This F/F type N to type N surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F bulkhead coaxial RF surge protector, 6GHz - 10GHz, DC block, 750W, IP67, .5uJ, 10kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Mount, Coaxial, RF Surge Protector - WSXM - PolyPhaser Corporation
Hayden, ID, United States
Bulkhead Mount, Coaxial, RF Surge Protector
WSXM
Bulkhead Mount, Coaxial, RF Surge Protector WSXM
Type N F/F Bulkhead Coaxial RF Surge Protector, 6GHz - 10GHz, DC Block, 750W, IP67, .5uJ, 10kA, Filter PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) WSXM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 6 GHz to 10 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from 6GHz to 10GHz, it is supporting a power handling maximum of 750 Watts. RF surge protector WSXM from PolyPhaser incorporates surge filter technology to provide protection for equipment at the max. power of 750 W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out. WSXM is constructed with a female gender for the input and female for the output. This F/F type N to type N surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F bulkhead coaxial RF surge protector, 6GHz - 10GHz, DC block, 750W, IP67, .5uJ, 10kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Type N F/F Bulkhead Coaxial RF Surge Protector, 6GHz - 10GHz, DC Block, 750W, IP67, .5uJ, 10kA, Filter

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) WSXM is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass 6 GHz to 10 GHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from 6GHz to 10GHz, it is supporting a power handling maximum of 750 Watts. RF surge protector WSXM from PolyPhaser incorporates surge filter technology to provide protection for equipment at the max. power of 750 W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out.

WSXM is constructed with a female gender for the input and female for the output. This F/F type N to type N surge protecting component for RF has a let-through energy of .5uJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/F bulkhead coaxial RF surge protector, 6GHz - 10GHz, DC block, 750W, IP67, .5uJ, 10kA, filter as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - WSXM - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
WSXM
EMP/Lightning Protector WSXM
Patented PolyPhaser protection for single or multi-channel transmitters and / or receivers. Industry's BEST RF performance, fully weatherized, compact integrated connector housing, Industry's lowest throughput energy, maintenance free, and multi-strike compatible.

Patented PolyPhaser protection for single or multi-channel transmitters and / or receivers. Industry's BEST RF performance, fully weatherized, compact integrated connector housing, Industry's lowest throughput energy, maintenance free, and multi-strike compatible.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number WSXM WSXM
Product Name Bulkhead Mount, Coaxial, RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Spiral Inductor
Mounting Wall/Panel
Application Cellular Communication Systems, Public Safety Systems, Emergency Response Systems, Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RF Surge Protectors - NSPBB - kTB Solutions
Specs
Device Type Coaxial Surge Suppressors
Surge Current 20000 amps
View Details
Type 7P.27 – Surge Protection Device (SPD) - 7P2781500015 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details