PolyPhaser IX-3M1DC48 data line lightning surge protector (also known as lightning surge arrestor or suppressor) is in-stock and will ship same day as purchased. Our twisted pair lightning surge protector / arrestor will help protect your equipment from EMP (electromagnetic pulse) or surges in power that can be caused by lightning and other strong changes in electricity. The data line twisted pair surge protector product is manufactured for RS-232 and used to protect sensitive electronic equipment.
Our RS-232 lightning surge protector is designed for 3 pair. PolyPhaser 3 pair RS-232 surge protection device IX-3M1DC48 has 1 pair of DC voltage. The DC voltage of this 1 pair on this component is 48Vdc. This surge protector for twisted pair has a Underwriters Laboratories listing of UL 497B. RS-232 surge protection device from PolyPhaser can be used outdoors. The RS-232 twisted pair protector for surge is weatherized for the outdoor environment. Data rate of part number IX-3M1DC48 is 25 Mb/s.
PolyPhaser provides one of the largest selections of date line surge protector devices available for same-day shipping. As with our outdoor twisted pair lightning surge protector, 3 pair RS-232, 1 pair 48Vdc, UL 497B, we ship our surge protection product line for twisted pair from in-stock inventory same-day as purchased. PolyPhaser supports our customers with a sense of urgency while providing innovative lightning surge protection solutions that ensure reliable operation of critical systems for a connected world.
PolyPhaser's IX Protection Package can be configured with standard (single pair) data or dc protection modules, each module protecting either 2 data Wires (3 different data speeds), 2 Phone Wires (P), 2 T-carrier Wires (T), or 2 dc (power) Wires [different dc voltages]. The IX package can house up to 6 total modules (protection for up to 12 Wires), in any mix of data and dc modules. The IX products are UL Listed and meet Bellcore 1089 requirements for 100 Amp 10/1000 uSec waveforms.
| PolyPhaser Corporation | Richardson RFPD | |
|---|---|---|
| Product Category | Dataline and DC Signal Surge Suppressors | Surge Protective Devices (SPDs) |
| Product Number | IX-3M1DC48 | IX-3M1DC48 |
| Product Name | Outdoor Twisted Pair Lightning Surge Protector | Transient Voltage Suppressor |
| Application | Enterprise Networks, Point to Point Radios, PoE Equipment, Telco Backhaul, Internet Service Providers | |
| Mounting | Wall/Panel; Pole Mount Kit | Panel Mount Weatherized Box |
| Connection | Screw Down Terminals | |
| Standards | UL 497B Rating; UL |