PolyPhaser Corporation Bulkhead Mount, Coaxial, RF Surge Protector RGT-ME

Description
Type N F/M Bulkhead Coaxial RF Surge Protector, DC - 2.4GHz, 50W, IP67, 60 V Max., 3mJ, 18kA, Gas Discharge Tube PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) RGT-ME is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.4 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.4GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector RGT-ME from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out. RGT-ME is constructed with a female gender for the input and male for the output. This F/M type N to type N surge protecting component for RF has a let-through energy of 3mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. Our N type bulkhead coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/M bulkhead coaxial RF surge protector, DC - 2.4GHz, 50W, IP67, 60 V max., 3mJ, 18kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
Type N F/M Bulkhead Coaxial RF Surge Protector, DC - 2.4GHz, 50W, IP67, 60 V Max., 3mJ, 18kA, Gas Discharge Tube PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) RGT-ME is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.4 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.4GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector RGT-ME from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out. RGT-ME is constructed with a female gender for the input and male for the output. This F/M type N to type N surge protecting component for RF has a let-through energy of 3mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. Our N type bulkhead coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/M bulkhead coaxial RF surge protector, DC - 2.4GHz, 50W, IP67, 60 V max., 3mJ, 18kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Mount, Coaxial, RF Surge Protector - RGT-ME - PolyPhaser Corporation
Hayden, ID, United States
Bulkhead Mount, Coaxial, RF Surge Protector
RGT-ME
Bulkhead Mount, Coaxial, RF Surge Protector RGT-ME
Type N F/M Bulkhead Coaxial RF Surge Protector, DC - 2.4GHz, 50W, IP67, 60 V Max., 3mJ, 18kA, Gas Discharge Tube PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) RGT-ME is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.4 GHz while suppressing DC surge. While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.4GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector RGT-ME from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out. RGT-ME is constructed with a female gender for the input and male for the output. This F/M type N to type N surge protecting component for RF has a let-through energy of 3mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. Our N type bulkhead coaxial lightning surge protector is RoHS compliant. PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/M bulkhead coaxial RF surge protector, DC - 2.4GHz, 50W, IP67, 60 V max., 3mJ, 18kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Type N F/M Bulkhead Coaxial RF Surge Protector, DC - 2.4GHz, 50W, IP67, 60 V Max., 3mJ, 18kA, Gas Discharge Tube

PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) RGT-ME is in-stock and will ship same-day as purchased. This radio frequency surge protector / lightning surge arrestor helps protect your equipment from electromagnetic pulse (EMP) or power surges that are commonly caused by lightning or other strong electrical changes. Our radio frequency coaxial surge protector product is commonly used for radio and antenna installations where part or all system equipment is outdoors to protect sensitive equipment and is designed to pass DC to 2.4 GHz while suppressing DC surge.

While this radio frequency lightning surge suppressor operates in a range of frequencies from DC to 2.4GHz, it is supporting a power handling maximum of 50 Watts. RF surge protector RGT-ME from PolyPhaser incorporates gas discharge tube technology to provide protection for equipment at up to the max. power of 50W. Our coax surge protection device for RF is manufactured with a type N bulkhead connection in and a N type bulkhead out.

RGT-ME is constructed with a female gender for the input and male for the output. This F/M type N to type N surge protecting component for RF has a let-through energy of 3mJ. The coaxial lightning surge arrestor is IP rated, it has an IP67 rating. Our N type bulkhead coaxial lightning surge protector is RoHS compliant.

PolyPhaser provides one of the largest varieties of RF / microwave surge protector devices available for same-day shipping. Our facilities ship type N F/M bulkhead coaxial RF surge protector, DC - 2.4GHz, 50W, IP67, 60 V max., 3mJ, 18kA, gas discharge tube as well as the rest of our surge protection product line from in-stock inventory the same day as purchased. We support our customers with a sense of urgency while providing innovative lightning and surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
EMP/Lightning Protector - RGT-ME - Richardson RFPD
Downers Grove, IL, United States
EMP/Lightning Protector
RGT-ME
EMP/Lightning Protector RGT-ME
Replaceable gas tube unit with a frequency range from DC - 2.4GHz.

Replaceable gas tube unit with a frequency range from DC - 2.4GHz.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Surge Suppressors Surge Suppressors
Product Number RGT-ME RGT-ME
Product Name Bulkhead Mount, Coaxial, RF Surge Protector EMP/Lightning Protector
Device Type Coaxial Surge Suppressors Lightning Arrestor
Technology Gas Tubes
Mounting Wall/Panel
Application WiFi, GPS, Land Mobile Radio
Unlock Full Specs
to access all available technical data

Similar Products

ETEILY 0-6G Waterproof Lightning Arrester N (F) To SMA (F) Coaxial RF Surge Arrestor - SKU:ET-6GLWPAR-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Device Type Lightning Arrestor; Coaxial Surge Suppressors
View Details
Type 7P.21 – Surge Protection Device (SPD) - 7P2181500015 - Finder S.p.A. con unico socio
Specs
Device Type Single Phase
Standards CE Marking; CE-2, EAC-1, Servimeters-Logo, ukca, VDE
View Details