PolyPhaser Corporation Twisted Pair Lightning Surge Protector Modules IX-50L

Description
Twisted Pair Lightning Surge Protector Modules, 50 Pair T1/E1, RS-232/422/485, UL 497B, Sold in Packs of 50 PolyPhaser IX-50L data line lightning surge protector (also known as lightning surge arrestor or suppressor) modules is in-stock and will ship same day as purchased. Our twisted pair lightning surge protector / arrestor modules will help protect your equipment from EMP (electromagnetic pulse) or surges in power that can be caused by lightning and other strong changes in electricity. The data line twisted pair surge protector modules product is manufactured for T1/E1, RS-232/422/485 and used to protect sensitive electronic equipment. Our T1/E1, RS-232/422/485 lightning surge protector modules is designed for 50 pair. This surge protector modules for twisted pair has a Underwriters Laboratories listing of UL 497B. Data rate of part number IX-50L is 25 Mb/s. PolyPhaser provides one of the largest selections of date line surge protector devices available for same-day shipping. As with our twisted pair lightning surge protector modules, 50 pair T1/E1, RS-232/422/485, UL 497B, sold in packs of 50, we ship our surge protection product line for twisted pair from in-stock inventory same-day as purchased. PolyPhaser supports our customers with a sense of urgency while providing innovative lightning surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet
Description
Twisted Pair Lightning Surge Protector Modules, 50 Pair T1/E1, RS-232/422/485, UL 497B, Sold in Packs of 50 PolyPhaser IX-50L data line lightning surge protector (also known as lightning surge arrestor or suppressor) modules is in-stock and will ship same day as purchased. Our twisted pair lightning surge protector / arrestor modules will help protect your equipment from EMP (electromagnetic pulse) or surges in power that can be caused by lightning and other strong changes in electricity. The data line twisted pair surge protector modules product is manufactured for T1/E1, RS-232/422/485 and used to protect sensitive electronic equipment. Our T1/E1, RS-232/422/485 lightning surge protector modules is designed for 50 pair. This surge protector modules for twisted pair has a Underwriters Laboratories listing of UL 497B. Data rate of part number IX-50L is 25 Mb/s. PolyPhaser provides one of the largest selections of date line surge protector devices available for same-day shipping. As with our twisted pair lightning surge protector modules, 50 pair T1/E1, RS-232/422/485, UL 497B, sold in packs of 50, we ship our surge protection product line for twisted pair from in-stock inventory same-day as purchased. PolyPhaser supports our customers with a sense of urgency while providing innovative lightning surge protection solutions that ensure reliable operation of critical systems for a connected world.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Lightning Surge Protector Modules - IX-50L - PolyPhaser Corporation
Hayden, ID, United States
Twisted Pair Lightning Surge Protector Modules
IX-50L
Twisted Pair Lightning Surge Protector Modules IX-50L
Twisted Pair Lightning Surge Protector Modules, 50 Pair T1/E1, RS-232/422/485, UL 497B, Sold in Packs of 50 PolyPhaser IX-50L data line lightning surge protector (also known as lightning surge arrestor or suppressor) modules is in-stock and will ship same day as purchased. Our twisted pair lightning surge protector / arrestor modules will help protect your equipment from EMP (electromagnetic pulse) or surges in power that can be caused by lightning and other strong changes in electricity. The data line twisted pair surge protector modules product is manufactured for T1/E1, RS-232/422/485 and used to protect sensitive electronic equipment. Our T1/E1, RS-232/422/485 lightning surge protector modules is designed for 50 pair. This surge protector modules for twisted pair has a Underwriters Laboratories listing of UL 497B. Data rate of part number IX-50L is 25 Mb/s. PolyPhaser provides one of the largest selections of date line surge protector devices available for same-day shipping. As with our twisted pair lightning surge protector modules, 50 pair T1/E1, RS-232/422/485, UL 497B, sold in packs of 50, we ship our surge protection product line for twisted pair from in-stock inventory same-day as purchased. PolyPhaser supports our customers with a sense of urgency while providing innovative lightning surge protection solutions that ensure reliable operation of critical systems for a connected world.

Twisted Pair Lightning Surge Protector Modules, 50 Pair T1/E1, RS-232/422/485, UL 497B, Sold in Packs of 50

PolyPhaser IX-50L data line lightning surge protector (also known as lightning surge arrestor or suppressor) modules is in-stock and will ship same day as purchased. Our twisted pair lightning surge protector / arrestor modules will help protect your equipment from EMP (electromagnetic pulse) or surges in power that can be caused by lightning and other strong changes in electricity. The data line twisted pair surge protector modules product is manufactured for T1/E1, RS-232/422/485 and used to protect sensitive electronic equipment.

Our T1/E1, RS-232/422/485 lightning surge protector modules is designed for 50 pair. This surge protector modules for twisted pair has a Underwriters Laboratories listing of UL 497B. Data rate of part number IX-50L is 25 Mb/s.

PolyPhaser provides one of the largest selections of date line surge protector devices available for same-day shipping. As with our twisted pair lightning surge protector modules, 50 pair T1/E1, RS-232/422/485, UL 497B, sold in packs of 50, we ship our surge protection product line for twisted pair from in-stock inventory same-day as purchased. PolyPhaser supports our customers with a sense of urgency while providing innovative lightning surge protection solutions that ensure reliable operation of critical systems for a connected world.

Supplier's Site Datasheet
Transient Voltage Suppressor - IX-50L - Richardson RFPD
Downers Grove, IL, United States
Transient Voltage Suppressor
IX-50L
Transient Voltage Suppressor IX-50L
PolyPhaser's IX Protection Package can be configured with standard (single pair) data or dc protection modules, each module protecting either 2 data Wires (3 different data speeds), 2 Phone Wires (P), 2 T-carrier Wires (T), or 2 dc (power) Wires [different dc voltages]. The IX package can house up to 6 total modules (protection for up to 12 Wires), in any mix of data and dc modules. The IX products are UL Listed and meet Bellcore 1089 requirements for 100 Amp 10/1000 uSec waveforms.

PolyPhaser's IX Protection Package can be configured with standard (single pair) data or dc protection modules, each module protecting either 2 data Wires (3 different data speeds), 2 Phone Wires (P), 2 T-carrier Wires (T), or 2 dc (power) Wires [different dc voltages]. The IX package can house up to 6 total modules (protection for up to 12 Wires), in any mix of data and dc modules. The IX products are UL Listed and meet Bellcore 1089 requirements for 100 Amp 10/1000 uSec waveforms.

Supplier's Site Datasheet

Technical Specifications

  PolyPhaser Corporation Richardson RFPD
Product Category Dataline and DC Signal Surge Suppressors Surge Protective Devices (SPDs)
Product Number IX-50L IX-50L
Product Name Twisted Pair Lightning Surge Protector Modules Transient Voltage Suppressor
Application Enterprise Networks, Point to Point Radios, PoE Equipment, Telco Backhaul, Internet Service Providers
Mounting PCB; Pole Mount Kit Panel Mount Weatherized Box
Connection Screw Down Terminals
Standards UL 497B Rating; UL
Unlock Full Specs
to access all available technical data