Newport MKS Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2
Product Name Notes
Both the keyboard and flat panel monitor arm accessories mount to the hip guard in the front of the Vision IsoStation frame to provide optimal accessibility and flexibility. Both the...
Designed for adding a pedestal base to stadard SP-series posts, the SP-BZ Precision Ground, Stainless Steel Mini Pedestal Base has 0.5-in. diameter with a length of 25.4 mm. It has...
For use with the SR-SC sliding clamp, the SR-4P is a special purpose extension rod. It features a “V” groove running axially down the length of the rod and includes...
Ideal for adding a pedestal base to standard M-SP-series posts, the M-SP-BZ Precision Ground, Stainless Steel Mini Pedestal Base is 12.7 mm diameter with a length of 25.4 mm. It...
Newport welcomes tablet computing into the optics lab by providing the fully adjustable, space-saving tablet mount, M-TDM-L. With its spring loaded tray, it is perfectly suited for mounting the most...
Newport welcomes tablet computing into the optics lab by providing the fully adjustable, space-saving tablet mount, TDM-L. With its spring loaded tray, it is perfectly suited for mounting the most...
SR-SC sliding clamp can be used to secure an optical mount at any position and angle along the length of an SR Rod. When used with the 'V'-grooved SR-4P Rod,...
The IQ-300-UG-12 SmartTable® Upgrade Kit upgrades 12 inch thick ST-UT2 optical table top to SST Series hybrid damping performance. The upgrade kit contains two IQ dampers, one ST-300 controller,...
The IQ-300-UG-18 SmartTable® Upgrade Kit upgrades 18 inch thick ST-UT2 optical table top to SST Series hybrid damping performance. The upgrade kit contains two IQ dampers, one ST-300 controller,...
The IQ-300-UG-8 SmartTable® Upgrade Kit upgrades 8 inch thick ST-UT2 optical table top to SST Series hybrid damping performance. The upgrade kit contains two IQ dampers, one ST-300 controller,...
The IQ-V-5 SmartTable® ADD Bolt-On Active Damper Kit upgrades the performance of larger optical tables and breadboards that have a lower resonance frequency, Newport or other vendors. Working in...
The LNF-320 is a common-mode filter designed to reduce noise on laser diodes driven by ILX Lightwave® current sources using the standard 9-pin D-sub connector. The filter is designed...
The LPC-388 is a current/voltage monitor cable to be used with the LPB-380 Laser Pulse Board for the LDP-3840B Pulsed Laser Diode Driver and the LPB-386 Laser Pulse Board for...
The LPMS-5-110 Laser Diode Module Power Supply must be used for LPM/LQx Series diode modules to meet CDRH requirements. It provides an interlock input, key enable switch, delayed start-up, and...
The LPMS-5-220 Laser Diode Module Power Supply must be used for LPM/LQx Series diode modules to meet CDRH requirements. It provides an interlock input, key enable switch, delayed start-up, and...
The LPMS-8-110 Laser Diode Module Power Supply must be used for LPM/LQx Series diode modules to meet CDRH requirements. It provides an interlock input, key enable switch, delayed start-up, and...
The LQA-CAB Interface cable is used for controlling and powering LQA and LQD Series Laser Diode Modules. Power Supplies for CDRH Compliance The LPMS Series Power Supplies are more than...
The LQC-CAB Laser Diode Module Interface Cable is used for connecting to a LQC Series Laser Diode Module. Power Supplies for CDRH Compliance The LPMS Series Power Supplies are more...
The LT05-C End Cover is provided to protect the optics mounted within a 1/2 inch LT Series Lens Tube. Each End Cover is made with both an internal thread as...
The LT05-PR Post Mounting Ring allows 1/2 inch LT Series lens tubes to be post mounted. It attaches to posts via a counterbored through hole and securely holds the lens...
The LT10-C End Cover is provided to protect the optics mounted within a 1 inch LT Series Lens Tube. Each End Cover is made with both an internal thread as...
The LT10-PR Post Mounting Ring allows 1 inch LT Series lens tubes to be post mounted. It attaches to posts via a counterbored through hole and securely holds the lens...
The LT10-UADPT is a mechanical flange used to couple Oriel® Instruments 1.5 inch flange series products to 1 inch Lens Tube series products. One end features an opening with...
The LT20-C End Cover is provided to protect the optics mounted within a 2 inch LT Series Lens Tube. Each End Cover is made with both an internal thread as...
The LT20-PR Post Mounting Ring allows 2 inch LT Series lens tubes to be post mounted. It attaches to posts via a counterbored through hole and securely holds the lens...
The LT20-UADPT is a mechanical flange used to couple Oriel® Instruments 1.5 inch flange series products to 2 inch Lens Tube series products. One end features an opening with...
The LTE-11 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 12 x 12...
The LTE-12 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 12 x 24...
The LTE-1218 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 12 x 18...
The LTE-13 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 12 x 36...
The LTE-22 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 24 x 24...
The LTE-23 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 24 x 36...
The LTE-24 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 24 x 48...
The LTE-24-4 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 24 x 48...
The LTE-44 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 48 x 48...
The LTE-44-4 Light Tight Enclosure inhibits disruptive acoustic energy and dust from reaching table optics, improves reconstruction brightness, permits longer exposures and lowers laser power requirements. This 48 x 48...
The M-300-P Metric Optical Rod Platform has three machined mounting surfaces: one parallel to the post axis and two perpendicular to it. The platform clamp is double-bored, forming two line...
The M-32A Optical Support Rod Fine Positioner provides fine height adjustment via a cap screw that engages a M6 tapped hole in either end of an optical support rod mounting...
The M-34 Rotatable Rod Platform has M6 threaded holes and is designed to go with our Heavy-Duty Optical Rods allowing the mounting of components at arbitrary angles. One end of...
The M-340-RC Metric Rod Clamp may be manually positioned to any height or any angular orientation around the rod axis by tightening the knurled knob. This clamp is compatible with...
The M-370-RC Metric Rack-and-Pinion Rod Clamp incorporates independent clamping and a rack-and-pinion positioning mechanism for more precise vertical adjustment. This approach limits the rotation of the clamp to ±0.5°. For...
The M-466A-147 Large Metric Fixed Bracket has a 60 mm length slot and M4 tapped holes. It is used for mounting accessories along X axis of M-466A flexure stages. Includes...
The M-466A-149 L Shaped Metric Bracket has a 46 mm length slot and M4 tapped holes. It is used for mounting accessories along Y axis of M-466A flexure stages. Includes...
The M-466A-154 Clamp Set for use with M-466A Series Flexure Stages and Accessories it includes (2) clamps, 2 screws, and a metric Allen-wrench.
The M-561-UM Metric Universal Module is used to mount custom component holders on the 561/562 rail.
The M-BSJ1 features a ball and socket mechanism that allows a large range of angular adjustment for optical component mounts. The single locking set screw securely locks the mount in...
The M-BSJ2 features a ball and socket mechanism that allows a large range of angular adjustment for optical component mounts. The single locking set screw securely locks the mount in...
The M-C-1P C-Clamp is a multifunction post clamp which can interface optic mounts to a 25.4 mm diameter optical post. The open side of the C-clamp means it can be...
The M-CB is a compact bias control board designed to maintain the linear operating point of optical intensity modulators. Featuring a compact miniature design for OEM integration, the M-CB allows...
The M-CC05 can be used to secure prisms, mirror mounts and other devices. The clamp mount attaches to a Ø1/2 inch optical posts and has both M6 and M4 threaded...
The M-DI47.50 Iris Diaphragm has a continuously variable 5 to 49 mm aperture for applications including adjusting the numerical aperture of a lens, aligning a laser beam, or controlling the...
The M-DI47.68 Iris Diaphragm has a continuously variable 7 to 73 mm aperture for applications including adjusting the numerical aperture of a lens, aligning a laser beam, or controlling the...
The M-DJP-1, Double-Jointed Utility Post, made with genuine parts from RAM Mounts®, allows positioning flexibility for post mounting of various mechanical and optical devices. It has two ball-and-socket arms, each...
The M-FC-1 Metric Filter Clamp is convenient for holding thin objects such as optical filters, transparencies or even razor blades used as knife edges. A M6 set screw may be...
The M-ID-1.0 Iris Diaphragm uses 14 leaves for a 1.5 to 25 mm aperture range. Designed for smooth adjustment and the best possible aperture shape, each iris consists of an...
The M-ID-1.5 Iris Diaphragm uses 18 leaves for a 2.4 to 41.3 mm aperture range. Designed for smooth adjustment and the best possible aperture shape, each iris consists of an...
The M-MCA-1 Right-Angle Post Clamp mounts two TSP Series 8.0 mm posts at 90° to each other. The clamping screws permit fast, secure post mounting with only moderate finger pressure.
The M-MCA-2 Adjustable-Angle Post Clamp holds two TSP Series 8.0 mm posts, at an arbitrary angle with respect to each other. Both posts are tightened simultaneously with the knurled knob.
The M-MFC-1 Filter Clamp is convenient for holding thin objects such as optical filters, transparencies or even razor blades used as knife edges. A M4 set screw may be threaded...
The M-MSY-12 Metric Optical Table Yoke makes It simple to attach tabletops of 304.8 mm thickness and minimum 1200 mm widths. While these heavy-duty bracket assemblies are less rigid than...
The M-MSY-18 Metric Optical Table Yoke makes It simple to attach tabletops of 457.2 mm thickness and minimum 1200 mm widths. While these heavy-duty bracket assemblies are less rigid than...
The M-MSY-8 Metric Optical Table Yoke makes It simple to attach tabletops of 203.2 mm thickness and minimum 1200 mm widths. While these heavy-duty bracket assemblies are less rigid than...
The M-OMK15 25.4 mm diameter pillar posts and accessories kit offers 23 Posts, 23 Pillar Posts, 20 Spacers, 15 clamping forks, 22 clamps and 17 more essential accessories for a...
The M-OMK16 optical post and accessory kit provides a cost-effective collection of Newport’s latest 12.7 mm diameter optical posts, mounting accessories and post assembly components with metric threads. This kit...
The M-OMK18 optical mounts and accessories kit provides a cost-effective collection of Newport’s latest 25.4 mm mirror mounts, lens positioners, bases and optics holders with metric threads. This kit offers...
The M-OMK22 A-LINE fixed lens mounts and accessories kit provides a cost-effective collection of Newport’s latest lens mounts, lens adaptors, mounting tools and mounting accessories with metric threads. This kit...
The M-PS-1P Peg Adaptor post includes Newport's Patented Precision Peg and allows any of the M-PS-T posts to be precisely installed and removed without changing its location in your optical...
The M-PS-1T Table Mount Adaptor allows mounting of PS-series Pedestal Extensions directly to an optical table without a clamp fork. This adaptor is a 25.4 mm high Pedestal Extension Post...
The M-PS-45-SUP Pedestal Adaptor allows Suprema® Series mounts which have a threaded mounting hole, like the M-SN100-F2K, to be pedestal-mounted at a fixed +45 degree pitch angle. This adaptor...
The M-PS-45-SUP-C Pedestal Adaptor allows Suprema® Series mounts which have a counterbored clear mounting hole, like the SS100-F2H, to be pedestal-mounted at a fixed +45 degree pitch angle. This...
The M-PS-45-ULT Pedestal Adaptor allows ULTIMA® Series mirror mounts to be pedestal-mounted at a fixed +45 degree pitch angle. This adaptor has a 45-degree mounting hole which has been...
The M-PS-A Pedestal Base Adapter is 31.8 mm diameter and simply screws into the bottom of any standard optical post holder to convert it to a pedestal base optical post...
The M-PS-AZ Magnetic Pedestal Base Adaptor is used for attaching to the bottom of a standard VPH post Holder and the PS-1Z which is the magnetic equivalent of the PS-1...
The M-PS-F-0.5C Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. It includes a M6...
The M-PS-F-1.0C Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. It includes a M6...
The M-PS-F-1.5C Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. It includes a M6...
The M-PS-Q Pedestal Cube is designed to allow mounting of PS Series Pedestal and Extension Posts at a 90-degree angle enabling the construction of ultra-stable multi-dimensional structures. What makes the...
The M-PS-QA Pedestal Cube Thread Adaptor fits into either of the two M4 counterbores on the M-PS-Q cube. The thread adaptor allows the cube to be rotated to the same...
The M-PS-SC Sliding Clamp secures an optical mount at any position and angle along the length of the post. M4 thread.
The M-SP-0.5E Precision Ground Stainless Steel Mini Extension Post, is 1/2 in. (12.7 mm) diameter with a 1/2 in. (12.7 mm) height. This extension post has an 8-32 (M4) tapped...
The M-SP-1E Precision Ground Stainless Steel Mini Extension Post, is 12.7 mm diameter with a 25.4 mm height. This extension post has an M4 tapped hole on both ends and...
The M-SPE Electrical Isolator is a compact and high quality post accesory that is ideal for when electrical isolation is required between a post mounted electrical (or electronic) object and...
The M-SR-1E Optical Pedestal Pillar Extension is 38.1 mm diameter and is used to extend height of an SR-Z pedestal pillar by 25.4 mm. It has M6 threaded holes at...
The M-SR-2E Optical Pedestal Pillar Extension is 38.1 mm diameter and is used to extend height of an SR-Z pedestal pillar by 50.8 mm. It has M6 threaded holes at...
The M-SR-3E Optical Pedestal Pillar Extension is 38.1 mm diameter and is used to extend height of an SR-Z pedestal pillar by 76.2 mm. It has M6 threaded holes at...
The M-SR-4P Pedestal Pillar Extension Rod is specially designed for use with the M-SR-SC sliding clamp. It features a "V" groove running axially down the length of the rod and...
The M-SR-ADP mounting adaptor allows rod-mounting of components, like mirror mounts, at non-standard heights. It is required for mount any of the SN100 or SS100 Suprema® mirror mounts. With...
The M-SR-B Non-magnetic Pedestal Base is used when pedestal mounting is needed but without the magnetic base. The M-SR-B pedestal base can be combined with the M-SR-E extension posts and...
The M-SR-Q Rod Cube is designed to allow mounting of SR Series Pedestal and Extension Posts at a 90-degree angle enabling the construction of ultra-stable multi-dimensional structures. What makes the...
The M-SR-QA thread adaptor fits into either of the two counterbores in the M-SR-Q Rod Cube and provides an additional set of threaded holes on the cube for further stacking...
The M-SR-SC Sliding Clamp can be used to secure an optical mount at any position and angle along the length of an SR Rod. When used with the V-grooved M-SP-4P...
The M-SV-0.5 Compact Adjustable Width Slit provides precise micrometer-driven adjustment of two blades centered equally about a 12.7 mm through-hole. The slit width ranges from fully closed to 5 mm...
The M-VIS-LS-CS is a corner shelf that includes a 200 mm x 200 mm plate with M6 threaded holes on 25 mm grid. It mounts to the corner restraits of...
The M-VIS-LS-P-11 is an instrument shelf that includes a 300 mm x 300 mm plate with M6 threaded holes on 25 mm grid. This instrument shelf mounts to the pre-drilled...
The M-VPB Adjustable Platform is a stiff, low-profile adjustable base designed for stable mounting of Newport rods and components anywhere on our optical tables and breadboards. The VPB has XY...
The M-XP-10 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 254.0 mm height...
The M-XP-15 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 381.0 mm height...
The M-XP-20 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 508.0 mm height...
The M-XP-5 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 127.0 mm height...
The MB-400 allows any LDM-4980 Series Laser Diode Mount to be bolted to an optical table. The MB-400 is included with all case temperature controlled mounts.
The MCA-1 Right-Angle Post Clamp mounts two TSP Series 0.313 in. posts at 90° to each other. The clamping screws permit fast, secure post mounting with only moderate finger pressure.
The MCA-2 Adjustable-Angle Post Clamp holds two TSP Series 0.313 in. posts, at an arbitrary angle with respect to each other. Both posts are tightened simultaneously with the knurled knob.
The MD2500 is suitable for use with both 11.1 and 16.5 cartridges of HY 20, HY 150 and RE 500. Easy to load and easy to use, the MD 2500...
The MFC-1 Filter Clamp is convenient for holding thin objects such as optical filters, transparencies or even razor blades used as knife edges. A 8-32 set screw may be threaded...
The Microlock-FT Mounting Feet are available for free-standing applications. These high-load-capacity feet insert into the Microlocks and prevent the breadboard from scratching or marring the support surface.
The MJ2 provides adjustable, offset mounting of optomechanical elements with approximately 10-70 mm (~0.40-2.75”) offset from the post center to the optomechanical component mount. The MJ2 has two counterbored, 30.5...
The MJ3 includes a center through hole for post mounting plus two colinear 25.7 mm (1.01”) adjustment slots on either side of the post. Optics in both slots can be...
The MLT-CML Cable Chain Kit is used for routing cables to the stationary base of MLT200 and MLT250 stages.
The MLT-CMS Cable Chain Kit is used for routing cables to the stationary base of MLT25,MLT50 and MLT100 stages.
The MPH-STS Spring Loaded Thumb Screw upgrades miniature MPH post holders for convenient one-handed operation.
The MSY-12 Optical Table Yoke makes It simple to attach tabletops of 12 inch thickness and minimum four-foot widths. While these heavy-duty bracket assemblies are less rigid than Newport’s doubler...
The MSY-18 Optical Table Yoke makes It simple to attach tabletops of 18 inch thickness and minimum four-foot widths. While these heavy-duty bracket assemblies are less rigid than Newport’s doubler...
The MSY-8 Optical Table Yoke makes It simple to attach tabletops of 8 inch thickness and minimum four-foot widths. While these heavy-duty bracket assemblies are less rigid than Newport’s doubler...
The NBC-1 Non-Bridging Post Clamp secures a 1.0 in. (25.4 mm) diameter optical post anywhere on an optical table. Prior to clamping on the post, the NBC-1 and the post...
The NBC-1S Non-Bridging Post Clamp secures a 1.0 in. (25.4 mm) diameter optical post anywhere on an optical table. Prior to clamping on the post, the NBC-1S and the post...
The NBSC-1 Non-Bridging Swivel Clamp utilizes a ring magnet for stable, initial positioning and a non-bridging swivel clamp for flexibility in aligning to the optical table or breadboard. The NBSC-1...
The OHS-10 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-10 is a 10 ft. shelf kit...
The OHS-12 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-12 is a 12 ft. shelf kit...
The OHS-4 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-4 is a 4 ft. shelf kit...
The OHS-5 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-5 is a 5 ft. shelf kit...
The OHS-6 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-6 is a 6 ft. shelf kit...
The OHS-8 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-8 is a 8 ft. shelf kit...
The OHS-VIS-36 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-VIS-36 is a 36 in. shelf which...
The OHS-VIS-48 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-VIS-48 is a 48 in. shelf which...
The OHS-VIS-60 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-VIS-60 is a 60 in. shelf which...
The OHS-VIS-72 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-VIS-72 is a 72 in. shelf which...
The OMK15 one inch diameter pillar posts and accessories kit offers 23 Posts, 23 Pillar Posts, 20 Spacers, 15 clamping forks, 22 clamps and 17 more essential accessories for a...
The OMK16 optical post and accessory kit provides a cost-effective collection of Newport’s latest 0.5 inch optical posts, mounting accessories and post assembly components with imperial threads. This kit offers...
The OMK18 one inch optical mounts and accessories kit provides a cost-effective collection of Newport’s latest 1 inch mirror mounts, lens positioners, bases and optics holders with imperial threads. This...
The OMK22 A-LINE fixed lens mounts and accessories kit provides a cost-effective collection of Newport’s latest lens mounts, lens adaptors, mounting tools and mounting accessories with imperial threads. This kit...
The Oriel® TracQ Basic Data Acquisition and Radiometery Software is an instrument control package that provides data acquisition and processing. TracQ Basic allows users to acquire spectroscopic measurement data...
The PMC-AB angle bracket attaches to the PMC1.0 position maintaining post holder collar to provide mounting of optical mounts to the side of a VPH post holder or 1 inch...
The PMC-AC-KIT position maintainging post holder collar includes the AC0.5 and PMC1.0. It allows for the removal and replacement of an optical post in a VPH post holder while maintaining...
The PMC1.0 position retainer clamp can be used with the AC0.5 adjustable hieght post collar to maintain the position of an Optical Post in our VPH post holders, so the...
The PS-0.031 Optical Pedestal Spacer has a 0.031 in. (0.79 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these super-slim spacers, getting closer to the exact optical height...
The PS-0.031-LC Optical Pedestal Spacer has a 0.031 in. (0.79 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these super-slim spacers, getting closer to the exact optical height...
The PS-0.031-T Optical Pedestal Spacer has a 0.031 in. (0.79 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these super-slim spacers, getting closer to the exact optical height...
The PS-0.063 Optical Pedestal Spacer has a 0.063 in. (1.6 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these super-slim spacers, getting closer to the exact optical height...
The PS-0.063-LC Optical Pedestal Spacer has a 0.063 in. (1.6 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these super-slim spacers, getting closer to the exact optical height...
The PS-0.063-T Optical Pedestal Spacer has a 0.063 in. (1.6 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these super-slim spacers, getting closer to the exact optical height...
The PS-0.125 Optical Pedestal Spacer has a 0.125 in. (3.18 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these slim spacers, getting closer to the exact optical height...
The PS-0.125-LC Optical Pedestal Spacer has a 0.125 in. (3.18 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these slim spacers, getting closer to the exact optical height...
The PS-0.125-T Optical Pedestal Spacer has a 0.125 in. (3.18 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these slim spacers, getting closer to the exact optical height...
The PS-0.25 Optical Pedestal Spacer has a 0.250 in. (6.35 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these spacers, getting closer to the exact optical height without...
The PS-0.25-LC Optical Pedestal Spacer has a 0.250 in. (6.35 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these spacers, getting closer to the exact optical height without...
The PS-0.25-T Optical Pedestal Spacer has a 0.250 in. (6.35 mm) thickness and a 1.0 in. (25.4 mm) diameter. With these spacers, getting closer to the exact optical height without...
The PS-1P Peg Adaptor post includes Newport's Patented Precision Peg and allows any of the PS-T posts to be precisely installed and removed without changing its location in your optical...
The PS-1T Table Mount Adaptor allows mounting of PS-series Pedestal Extensions directly to an optical table without a clamp fork. This adaptor is a 1.0 in. high Pedestal Extension Post...
The PS-45-SUP Pedestal Adaptor allows Suprema® Series mounts which have a threaded mounting hole, like the SN100-F2K, to be pedestal-mounted at a fixed 45 degree pitch angle. This adaptor...
The PS-45-SUP-C Pedestal Adaptor allows Suprema® Series mounts which have a counterbored clear mounting hole, like the SS100-F2H, to be pedestal-mounted at a fixed +45 degree pitch angle. This...
The PS-45-ULT Pedestal Adaptor allows ULTIMA® Series mirror mounts to be pedestal-mounted at a fixed +45 degree pitch angle. This adaptor has a 45-degree mounting hole which has been...
The PS-A Pedestal Base Adapter is 1.25 in. diameter and simply screws into the bottom of any standard optical post holder to convert it to a pedestal base optical post...
The PS-AZ Magnetic Pedestal Base Adaptor is used for attaching to the bottom of a standard VPH post Holder and the PS-1Z which is the magnetic equivalent of the PS-1...
The PS-B-0.5 Pedestal Base has a 1/4-20 thru-hole and can be used for turning TPS Series Posts into optical pedestals. 1/2 in. (12.7 mm) height.
The PS-B-1 Pedestal Base has a 1/4-20 thru-hole and can be used for turning TPS Series Posts into optical pedestals. 1.0 in. (25.4 mm) height.
The PS-F-0.5 Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. This stainless steel clamping...
The PS-F-0.5C Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. It includes a 1/4-20...
The PS-F-1.0 Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. This stainless steel clamping...
The PS-F-1.0C Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. It includes a 1/4-20...
The PS-F-1.5 Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. This stainless steel clamping...
The PS-F-1.5C Pedestal Base Clamping Fork secures a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical table. It includes a 1/4-20...
The PS-Q Pedestal Cube is designed to allow mounting of PS Series Pedestal and Extension Posts at a 90° angle enabling the construction of ultra-stable multi-dimensional structures. What makes the...
The PS-QA Pedistal Cube Thread Adaptor fits into either of the two counterbores on the PS-Q cube. The thread adaptor allows the cube to be rotated to the same orientation...
The PS-SC Sliding Clamp secures an optical mount at any position and angle along the length of an optical pedestal. 8-32 thread.
The RA-0506 optical post clamp is used to mount a 0.5 inch post and 6mm rod at a 90 degree angle. Each post is clamped with a secure flexure mechanism...
The RA-0508 optical post clamp is used to mount a 0.5 inch and 0.31 inch post at a 90 degree angle. Each post is clamped with a secure flexure mechanism...
The RES-1 resolution test target is an optical glass substrate with clear lines on an opaque background. It is are used in transmission and is easily held in FH-2 optical...
The RES-2 Resolution Test Targets is emulsion on paper positives and may be used for photo lens testing. The RES-2 is a lesser expensive alternative to our RES-1 glass test...
The RF-ADAPT Rectangular Fiber Bundle Adapter provides a simple solution to optimally couple Oriel® circular to rectangular fiber bundles to the input flange of any Oriel monochromator. Effectively coupling...
The RM-123 Dual Rack Mount Kit contains all the components necessary to mount two OMM-6810Bs in a standard 19-inch wide rack or enclosure. Rack mount flanges and all hardware necessary...
The RM-124 Single Rack Mounting Kit contains all the components necessary to mount a single 3.5-inch high, 8.5-inch wide (width) instrument with an aluminum bezel in a standard 19-ich wide...
The RM-125 Single Rack Mounting Kit contains all the components necessary to mount a single OMM-6810B in a standard 19-inch wide rack or enclosure. Rack mount flanges and all necessary...
The RM-134 Single Rack Mounting Kit contains all the components necessary to mount a single instrument from the LDX-3500B series or the LDT-5500B series in a standard 19-inch wide rack...
The RM-135 Dual Rack Mount Kit contains all the components necessary to mount two instruments from the LDX-3500B series, LDT-5500B series, or a combination in a standard 19-inch wide rack...
The RM-136 Single Rack Mount Kit contains all the components necessary to mount a single instrument from the LDC-37X4C Series in a standard 19-inch wide rack or enclosure. Two rack...
The RM-137 Rack Mount Kit contains all the components necessary to mount an LDC-3908, LDC-3916, or LDC-3926 in a 19-inch wide, 24-inch deep rack or enclosure with support columns 20.5...
The RM-138 Rack Mount Kit contains all the components necessary to mount an LDC-3908, LDC-3916, or LDC-3926 in a 19-inch wide, 24-inch deep rack or enclosure with support columns 25...
The RM-139 Rack Mount Kit contains all the components necessary to mount a single instrument from the LDX-3200 series or LDT-5900 series in a standard 19-inch wide rack or enclosure.
The RM-140 Dual Rack Mount Kit contains all the components necessary to mount two instruments from the LDX-3200 series, LDT-5900 series, or a combination in a standard 19-inch wide rack...
The RM-143 Rack Mount Kit contains all the components necessary to mount one FPM-8220 Fiber Optic Power Meter and FMH-8700 Series Fiber Optic Measurement Head in a standard 19-inch wide...
The RM-144 Single Rack Mount Kit contains all the components necessary to mount a single instrument from the FPM-8220 series, LDT-5900C series, or LDP-3830 series in a standard 19-inch wide...
The RM-145 Single Rack Mount Kit contains all the components necessary to mount two instruments from the FPM-8220 series, LDT-5900C series, LDP-3830 series, or any combination in a standard 19-inch...
The RM-146 Single Rack Mounting Kit contains a pair of brackets which, when attached to the sides of an LDC-3706 series instrument, allows it to be placed in a standard...
The RTD Temperature Sensor Converter allows an RTD or resistance temperature device to be used as a temperature feedback sensor with ILX Laser Diode Controllers and Temperature Controllers such as...
The SA2-HNDL Breadboard Handle is ideal for lifting and handling optical breadboards such as Newport SA2, TD, IG, SG or PG Series. Made in Italy with reinforced glass fiber, those...
The SP-0.5E Precision Ground Stainless Steel Mini Extension Post, is 1/2 in. diameter with a 1/2 in. height.This extension post has an 8-32 tapped hole on both ends and is...
The SP-1E Precision Ground Stainless Steel Mini Extension Post, is 1/2 in. diameter with a 1.0 in. height.This extension post has an 8-32 tapped hole on both ends and is...
The SP-F is a miniature all-stainless steel clamping fork deisgned to be used with the SP-Z series of miniature pedestal posts. Unlike other miniature post forks, the SP-F is designed...
The SP-KT Precision Spacer Kit combines an assortment of both 1/2 in. (12.7 mm) diameter and 1.0 in. (25.4 mm) diameter precision spacers in a specially labeled and compartmented box.
The SPE Electrical Isolator is a compact and high quality post accesory that is ideal for when electrical isolation is required between a post mounted electrical (or electronic) object and...
The SPH-UDAPT Adapter allows the 1 inch port of the 819C/D series integrating spheres to be connected to Oriel's standard 1.5 inch female flange and the 1 inch Lens Tube...
The SR-0.063-S Pedestal Pillar Spacer allows you to adjust the fixed height of our 1.5 in. (38.1 mm) diameter pedestal pillars by 1/16th of an inch (1.59 mm). With pedestal...
The SR-0.125-S Pedestal Pillar Spacer allows you to adjust the fixed height of our 1.5 in. (38.1 mm) diameter pedestal pillars by 1/8th of an inch (3.18 mm). With pedestal...
The SR-0.25-S Pedestal Pillar Spacer allows you to adjust the fixed height of our 1.5 in. (38.1 mm) diameter pedestal pillars by 1/4th of an inch (6.35 mm). With pedestal...
The SR-0.50-S Pedestal Pillar Spacer allows you to adjust the fixed height of our 1.5 in. (38.1 mm) diameter pedestal pillars by 1/2 of an inch (12.7 mm). With pedestal...
The SR-1E Optical Pedestal Pillar Extension is 1.5 in. diameter and is used to extend height of an SR-Z pedestal pillar by 1.0 in. It has 1/4-20 threaded holes at...
The SR-2E Optical Pedestal Pillar Extension is 1.5 in. diameter and is used to extend height of an SR-Z pedestal pillar by 2.0 in. It has 1/4-20 threaded holes at...
The SR-3E Optical Pedestal Pillar Extension is 1.5 in. diameter and is used to extend height of an SR-Z pedestal pillar by 3.0 in. It has 1/4-20 threaded holes at...
The SR-ADP Mirror Mounting Adaptor allows rod-mounting of components, like mirror mounts, at non-standard heights. It is required for mount any of the SN100 or SS100 Suprema® mirror mounts.
The SR-B Non-magnetic Mounting Base is used when pedestal mounting is needed but without the magnetic base, the SR-B pedestal base is provided which can be combined with the SR-E...
The SR-F Pedestal Pillar Clamping Fork is made with stainless steel and used to provide fixed mounting of any of the SR Series 1.5 in. (38.1 mm) diameter pedestal pillars.
The SR-Q Rod Cube is designed to allow mounting of SR Series Pedestal and Extension Posts at a 90-degree angle enabling the construction of ultra-stable multi-dimensional structures. What makes the...
The SR-QA thread adaptor fits into either of the two counterbores in the SR-Q Rod Cube and provides an additional set of threaded holes on the cube for further stacking...
The SS-1-B Metric Thread Adaptor converts a M6 hole into an M4 for mounting components close to the table surface. 25.4 mm diameter with a 6.35 mm height.
The SS-1-B Thread Adaptor converts a 1/4-20 hole into an 8-32 for mounting components close to the table surface. 1.0 in. diameter with a 1/4 in. height.
The ST-BRKT SmartTable® Mounting Bracket is for use with Newport's 10 inch diameter legs.
The ST-MS magnetic SmartTable® mounting shelf easily attaches to any magnetic surface, such as bottom of the table and instrument shelf.
The stainless steel M-PS-C-SET Pedestal Base Clipping bridles secure a 25.4 mm diameter optical pedestal or pedestal base optical post holder on an optical table. These pedestal clips decrease the...
The stainless steel PS-C-SET Pedestal Base Clipping bridles secure a 1.0 in. diameter optical pedestal or pedestal base optical post holder on an optical table. These pedestal clips decrease the...
The SV-0.5 Compact Adjustable Width Slit provides precise micrometer-driven adjustment of two blades centered equally about a 1/2 inch (12.7 mm) through-hole. The slit width ranges from fully closed to...
The TS-510 is a calibrated NTC 10 kΩ leaded thermistor with a baked on phenolic coating for durability and long-term stability. These have solid nickel 30 AWG wires with Teflon...
The UCA-350 Unipolar Control Adapter is an accessory that allows you to convert your ILX Lightwave® Thermoelectric Temperature Controller or Module into a heater controller. The UCA-350 allows temperature...
The USFW-100 is a flange mounted filter wheel which holds up to six 1-inch [25.4 mm] diameter filters, sold separately. It may be used as a stand-alone model or it...
The VIB-BRKT-L VIBe Bracket is a bearing mounting bracket that allows lower profile than the standard bracket. Compared to the standard VIB-BRKT, this bracket allows the platform to sit 0.7...
The VIP-1218 VIBe vibration isolation base plate is a compact, effective, and easy-to-use platform that is used in conjunction with VIB series isolators to provide an economical and maintenance-free solution...
The VIP-1824 VIBe vibration isolation base plate is a compact, effective, and easy-to-use platform that is used in conjunction with VIB series isolators to provide an economical and maintenance-free solution...
The VIS-FDC-2424 is a 27 x 30 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-2424-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-2436 is a 27 x 42 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-2436-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-3030 is a 33 x 36 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-3030-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-3036 is a 30 x 36 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-3036-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-3048 is a 33 x 54 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-3048-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-3636 is a 39 x 42 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-3636-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-3648 is a 36 x 48 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-3648-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-3660 is a 39 x 66 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-3660-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FDC-3672 is a 39 x 78 inch faraday cage designed to work with the Vision IsoStation Series of workstations (M-)VIS-3672-XX, both English and Metric. The VIS-FDC Faraday Cage helps...
The VIS-FPA flat panel monitor arm can mount to the optional rails or the front of the Vision IsoStation frame to provide optimal accessibility and flexibility. The monitor arm features...
The VIS-HG-24 is compatible with both English and Metric Vision Isostations. It is a 24 inch front support bar or hip guard that includes padded armrests which provides an ergonomic...
The VIS-HG-30 is compatible with both English and Metric Vision Isostations. It is a 30 inch front support bar or hip guard that includes padded armrests which provides an ergonomic...
The VIS-HG-36 is compatible with both English and Metric Vision Isostations. It is a 36 inch front support bar or hip guard that includes padded armrests which provides an ergonomic...
The VIS-HG-48 is compatible with both English and Metric Vision Isostations. It is a 48 inch front support bar or hip guard that includes padded armrests which provides an ergonomic...
The VIS-HG-60 is compatible with both English and Metric Vision Isostations. It is a 60 inch front support bar or hip guard that includes padded armrests which provides an ergonomic...
The VIS-HG-72 is compatible with both English and Metric Vision Isostations. It is a 72 inch front support bar or hip guard that includes padded armrests which provides an ergonomic...
The VIS-KBA keyboard shelf can mount to the optional rails or the front of the Vision IsoStation frame to provide optimal accessibility and flexibility. The keyboard shelf features an articulated...
The VIS-LS-CS is a corner shelf includes a 8" x 8" plate with 1/4-20 threaded holes on 1 inch grid. It mounts to the corner restraits of the Vision Isostation.
The VIS-LS-KBM is keyboard and flat panel monitor arm kits. It includes the accessories for mounting on the Vision IsoStation corner brackets. The keyboard shelf also includes an integrated mouse...
The VIS-LS-M-D is a dual monitor mount arm can be mounted to the vertial support of the overhead shelf. It can position two LCDs at the point of need, then...
The VIS-LS-P-11 is an instrument shelf that includes a 12" x 12" plate with 1/4-20 threaded holes on 1 inch grid. This instrument shelf mounts to the pre-drilled holes on...
The VIS-LS-RAR is a rotating armrest. It includes two armrests that can rotate in 360 degree which provide an ergonomic support for your cantilever elbows as a desk extender. This...
The VIS-LS-SS-3030-2 is a sliding shelf that is compatible with 30 x 30 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3030-4 is a sliding shelf that is compatible with 30 x 30 inch Vision Isostations with a 4.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3036-2 is a sliding shelf that is compatible with 30 x 36 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3036-4 is a sliding shelf that is compatible with 30 x 36 inch Vision Isostations with a 4.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3048-2 is a sliding shelf that is compatible with 30 x 48 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3048-4 is a sliding shelf that is compatible with 30 x 48 inch Vision Isostations with a 4.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3636-2 is a sliding shelf that is compatible with 36 x 36 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3636-4 is a sliding shelf that is compatible with 36 x 36 inch Vision Isostations with a 4.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3648-2 is a sliding shelf that is compatible with 36 x 48 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3648-4 is a sliding shelf that is compatible with 36 x 48 inch Vision Isostations with a 4.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3660-2 is a sliding shelf that is compatible with 36 x 60 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3660-4 is a sliding shelf that is compatible with 36 x 60 inch Vision Isostations with a 4.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3672-2 is a sliding shelf that is compatible with 36 x 72 inch Vision Isostations with a 2.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LS-SS-3672-4 is a sliding shelf that is compatible with 36 x 72 inch Vision Isostations with a 4.3 inch thick optical breadboard. It slides freely from side to side...
The VIS-LSS-24 provides a basic and economic side platform that is compatible with both English and Metric Vision Isostations. It is 24 in. deep, 23.6'' (600 mm) wide, and has...
The VIS-LSS-30 provides a basic and economic side platform that is compatible with both English and Metric Vision Isostations. It is 30 in. deep, 23.6 in. (600 mm) wide and...
The VIS-LSS-36 provides a basic and economic side platform that is compatible with both English and Metric Vision Isostations. It is 36 in. deep, 23.6 in. (600 mm) wide and...
The VIS-SCS-24 side mounted shelf provides a safe and organized place to locate a desktop computer chassis. This shelf attaches to the Vision IsoStation frame to raise the computer chassis...
The VIS-SCS-30 side mounted shelf provides a safe and organized place to locate a desktop computer chassis. This shelf attaches to the Vision IsoStation frame to raise the computer chassis...
The VIS-SCS-36 side mounted shelf provides a safe and organized place to locate a desktop computer chassis. This shelf attaches to the Vision IsoStation frame to raise the computer chassis...
The VIS-UTS-2424-125 is under table shelf that is compatible with Vision IsoStation with 24 x 24 inch optical breadboard and I-125 isolator frame. It clips onto the cross bracket of...
The VIS-UTS-2436-125 is under table shelf that is compatible with Vision IsoStation with 24 x 36 inch optical breadboard and I-125 isolator frame. It clips onto the cross bracket of...
The VIS-UTS-3030-125 is under table shelf that is compatible with Vision IsoStation with 30 x 30 inch optical breadboard and I-125 isolator frame. It clips onto the cross bracket of...
The VIS-UTS-3030-325 is under table shelf that is compatible with Vision IsoStation with 30 x 30 inch optical breadboard and I-325 isolator frame. It clips onto the cross bracket of...
The VIS-UTS-3036-125 is under table shelf that is compatible with Vision IsoStation with 30 x 36 inch optical breadboard and I-125 isolator frame. It clips onto the cross bracket of...
The VIS-UTS-3036-325 is under table shelf that is compatible with Vision IsoStation with 30 x 36 inch optical breadboard and I-325 isolators. It clips onto the cross bracket of the...
The VIS-UTS-3048-125 is under table shelf that is compatible with Vision IsoStation with 30 x 48 inch optical breadboard and I-125 isolator frame. It clips onto the cross bracket of...
The VIS-UTS-3048-325 is under table shelf that is compatible with Vision IsoStation with 30 x 48 inch optical breadboard and I-325 isolators. It clips onto the cross bracket of the...
The VIS-UTS-3636-325 is under table shelf that is compatible with Vision IsoStation with 36 x 36 inch optical breadboard and I-325 isolator frame. It clips onto the cross bracket of...
The VIS-UTS-3648-325 is under table shelf that is compatible with Vision IsoStation with 36 x 48 inch optical breadboard and I-325 isolators. It clips onto the cross bracket of the...
The VIS-UTS-3660-325 is under table shelf that is compatible with Vision IsoStation with 36 x 60 inch optical breadboard and I-325 isolators. It clips onto the cross bracket of the...
The VIS-UTS-3672-325 is under table shelf that is compatible with Vision IsoStation with 36 x 72 inch optical breadboard and I-325 isolators. It clips onto the cross bracket of the...
The VPB Adjustable Platform is a stiff, low-profile adjustable base designed for stable mounting of Newport rods and components anywhere on our optical tables and breadboards. The VPB has XY...
The XP-10 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 10.0 in. height...
The XP-15 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 15.0 in. height...
The XP-20 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 20.0 in. height...
The XP-5 Post attaches directly to Microlock™ Tiedowns in a breadboard providing a stable way to offset a breadboard from its primary support. The post has a 5.0 in. height...
The XPS-RLD-R is a kit to mount XPS-RLD Universal Motion Controllers to 6U sized enclosures. The kit comes with brackets, handles and the mounting screws to attach the brackets to...
TheM-466A-148 Small Metric Fixed Bracket has a 20 mm length slot and M4 tapped holes. It is used for mounting accessories along X axis of M-466A flexure stages. Includes M-466A-154...
These SP-0.031-S-10 Miniature Optical Pedestal Spacers have a 0.031 in. thickness and a 1/2 in. diameter. With these super-slim spacers, getting SP or SP-Z optical posts closer to your exact...
These SP-0.063-S-10 Miniature Optical Pedestal Spacers have a 0.063 in. thickness and a 1/2 in. diameter. With these super-slim spacers, getting SP or SP-Z optical posts closer to your exact...
These SP-0.125-S-10 Miniature Optical Pedestal Spacers have a 0.125 in. thickness and a 1/2 in. diameter. With these super-slim spacers, getting SP or SP-Z optical posts closer to your exact...
These SP-0.25-S-10 Miniature Optical Pedestal Spacers have a 0.25 in. thickness and a 1/2 in. diameter. With these super-slim spacers, getting SP or SP-Z optical posts closer to your exact...
This is a 10-pack of the Clamping Fork which allows to secure a 1.0 in. (25.4 mm) diameter optical pedestal or pedestal base optical post holder anywhere on an optical...
This is a 10-pack of the Pedestal Base Adapter. The M-PS-A Pedestal Base Adapter is 31.8 mm diameter and simply screws into the bottom of any standard optical post holder...
This is a 10-pack of the Pedestal Base Adapter. The PS-A Pedestal Base Adapter is 1.25 in. diameter and simply screws into the bottom of any standard optical post holder...
This is a 6-pack of the Iris Diaphragm. The M-ID-1.0 Iris Diaphragm uses 14 leaves for a 1.5 to 25 mm aperture range. Designed for smooth adjustment and the best...
This is a 6-pack of the Iris Diaphragm. The M-ID-1.5 Iris Diaphragm uses 18 leaves for a 2.4 to 41.3 mm aperture range. Designed for smooth adjustment and the best...
Trigger Output Cable for XPS Controller. LEMO to flying leads. 5 meter length.
VIB-BRKT is a bearing mounting bracket. The VIB-BRKT includes two mounting screws for mounting to VIBe series base plates.
VIS-S1036 is a sliding shelf works with Vision IsoStation (with front and back hip guard installed), perfect for biomedical imaging, electrophysiologyand other applications. The width of the sliding shelf is...
VIS-S1430 is a sliding shelf works with Vision IsoStation (with front and back hip guard installed), perfect for biomedical imaging, electrophysiologyand other applications. The width of the sliding shelf is...
VIS-S1436 is a sliding shelf works with Vision IsoStation (with front and back hip guard installed), perfect for biomedical imaging, electrophysiologyand other applications. The width of the sliding shelf is...
VIS-S2130 is a sliding shelf works with Vision IsoStation (with front and back hip guard installed), perfect for biomedical imaging, electrophysiologyand other applications. The width of the sliding shelf is...
VIS-S630 is a sliding shelf works with Vision IsoStation (with front and back hip guard installed), perfect for biomedical imaging, electrophysiologyand other applications. The width of the sliding shelf is...
VIS-S636 is a sliding shelf works with Vision IsoStation (with front and back hip guard installed), perfect for biomedical imaging, electrophysiologyand other applications. The width of the sliding shelf is...
VIS-SSA-24 is an additional shelf that mounts to VIS-SSH-24, so that user may have more than one level of storage. It does not include the vertical supports so it can...
VIS-SSA-30 is an additional shelf that mounts to VIS-SSH-30, so that user may have more than one level of storage. It does not include the vertical supports so it can...
VIS-SSA-36 is an additional shelf that mounts to VIS-SSH-36, so that user may have more than one level of storage. It does not include the vertical supports so it can...
VIS-SSH-24 is the side shelf with vertical extrusions that will mount directly to Vision workstation. If more storage spaces are needed, user could get additional shelf VIS-SSA-24.
VIS-SSH-30 is the side shelf with vertical extrusions that will mount directly to Vision workstation. If more storage spaces are needed, user could get additional shelf VIS-SSA-30.
VIS-SSH-36 is the side shelf with vertical extrusions that will mount directly to Vision workstation. If more storage spaces are needed, user could get additional shelf VIS-SSA-36.
XPS-GCODE is a new software that enables your XPS to become a powerful laser machining center that can read and convert G-codes, display the tool path and execute trajectory routines...

<< Prev