The PS-AZ Magnetic Pedestal Base Adaptor is used for attaching to the bottom of a standard VPH post Holder and the PS-1Z which is the magnetic equivalent of the PS-1 pedestal post. It provides a strong 5 lb magnetic hold, allowing experimenters to securely position and align their optical mounts prior to clamping them down. Not only does this reduce the potential for damaging optical components, it also greatly increased the speed and efficiency with which an experiment can be set up. With the PS-Series Magnetic Pedestal Bases, post-mounted optic holders can be quickly positioned to the approximate location on an optical table and securely aligned prior to clamping them down. These magnetic bases are for attaching to the bottom of a standard VPH post Holder.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | PS-AZ |
| Product Name | Pedestal Base Adaptor, Magnetic, 0.188 in. Height, 1.25 in. Diameter, 1/4-20 |