Ideal for adding a pedestal base to standard M-SP-series posts, the M-SP-BZ Precision Ground, Stainless Steel Mini Pedestal Base is 12.7 mm diameter with a length of 25.4 mm. It has an M6 tapped hole in one end and a magnetic base on the other end. (The magnetic base is used to steady the post prior to clamping).This compact pedestal post can be clamped to an optical table or breadboard (M6 Threaded) using the SP-F Fork or can be used with any of the standard VPH, VPH-P or VPHV 12.7 mm Post Holders.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | M-SP-BZ |
| Product Name | Pedestal Base, Magnetic, 25.4 mm Height, 12.7 mm Diameter, M6 Thread |