The M-32A Optical Support Rod Fine Positioner provides fine height adjustment via a cap screw that engages a M6 tapped hole in either end of an optical support rod mounting platform. The cap screw runs in ball bearings and provides a height adjustment range of 18.0 mm.
Fine Platform Height Adjustment
The 32A Optical Support Rod Fine Positioner provides fine height adjustment to the Model 300-P platform, using a screw which engages the matched 1/4-20 tapped hole in either end of the platform clamp. The adjustment screw provides a travel range of 0.7 in. (18 mm) along the rod axis owing its smooth rotation to a set of thrust ball bearings located in the clamp body.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | M-32A |
| Product Name | Optical Post Positioner, Cap Screw, 18 mm Adjustment, 38.1 mm Post, M6 |