The M-370-RC Metric Rack-and-Pinion Rod Clamp incorporates independent clamping and a rack-and-pinion positioning mechanism for more precise vertical adjustment. This approach limits the rotation of the clamp to ±0.5°. For 360° of rotation, use the Model 30 Rotary Adaptor. The M-370-RC clamp is compatible with Models M-70, M-71, 72 and 75 rods. The M-370-RC rod clamp incorporates a novel locking peg mechanism allowing components to be attached in a variety of angular orientations. The peg mechanism also allows components to be detached and re-attached quickly and easily. The clamp features an array of clearance and M6 tapped holes for flexibility in attaching and orienting a variety of accessories.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | M-370-RC |
| Product Name | Post Clamp, 38.1 mm Diameter Gear Rack Posts, M6 Thread |