The OMK15 one inch diameter pillar posts and accessories kit offers 23 Posts, 23 Pillar Posts, 20 Spacers, 15 clamping forks, 22 clamps and 17 more essential accessories for a total of 124 products, each in imperial dimensions. The included pre-labeled shelf system allows for easy organization, setup and reconfiguration for a more effective lab space.
Kit Contents
- OMK15 - M-OMK15 - Description - Quantity
Optical Post, 0.5 in. (12.7 mm) Height, 1.0 in. (25.4 mm ) Diameter, 8-32 (M4) Thread
5
Optical Post, 1.0 in. (25.4 mm) Height, 1.0 in. (25.4 mm ) Diameter, 8-32 (M4) Thread 5
Optical Post, 2.0 in. (50.8 mm) Height, 1.0 in. (25.4 mm ) Diameter, 8-32 (M4) Thread 5
Optical Post, 3.0 in. (76.2 mm) Height, 1.0 in. (25.4 mm ) Diameter, 8-32 (M4) Thread 5
Optical Post, 4.0 in. (101.6 mm) Height, 1.0 in. (25.4 mm ) Diameter, 8-32 (M4) Thread 3
Optical Pedestal, 0.5 in. (12.7 mm) Height, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread
5
Optical Pedestal, 1.0 in. (25.4 mm) Height, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread 5
Optical Pedestal, 2.0 in. (50.8 mm) Height, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread 5
Optical Pedestal, 3.0 in. (76.2 mm) Height, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread 5
Optical Pedestal, 4.0 in. (101.6 mm) Height, 1.0 in. (25.4 mm) Diameter, 8-32 (M4) Thread 3
Pedestal Spacer, 0.03125 in. Thick, 1.0 in. (25.4 mm) Diameter Posts, 8-32 (M4) CLR
5
Pedestal Spacer, 0.0625 in. Thick, 1.0 in. (25.4 mm) Diameter Posts, 8-32 (M4) CLR 5
Pedestal Spacer, 0.125 in. Thick, 1.0 in. (25.4 mm) Diameter Posts, 8-32 (M4) CLR 5
Pedestal Spacer, 0.25 in. Thick, 1.0 in. (25.4 mm) Diameter Posts, 8-32 (M4) CLR 5
Clamping Fork, 1.0 in. (25.4 mm) Diameter Pedestal, 1.0 in. (25.4 mm) Slot Length, 1/4-20 (M6) Slot
10
Clamping Fork, 1.0 in. (25.4 mm) Diameter Pedestal, 1.5 in. (38.1 mm) Slot Length, 1/4-20 (M6) Slot 5
Optical Post Holder, 2.0 in. (50.8 mm) Height, 1.0 in. (25.4 mm) Posts, Inc. Clamping Fork
3
Optical Post Holder, 3.0 in. (76.2 mm) Height, 1.0 in. (25.4 mm) Posts, Inc. Clamping Fork 3
Non-Bridging Post Clamp, Long Slot, 1/4-20 (M6)
2
Post C-Clamp, 1.0 in. (25.4 mm) Diameter Posts, 8-32 (M4) Thread
5
Post Clamp, Sliding, 1.0 in. (25.4 mm) Diameter Posts, 8-32 (M4) Thread
5
Optical Post Clamp, Right-Angle, 0.5 to 1.0 in (12.7 to 25,4 mm) Diameter Posts
5
Optical Post Clamp, Right-Angle, 0.5 to 1.0 in (12.7 to 25,4 mm) Diameter Posts
5
Optical Pedestal Cube, 8-32 Mounting Holes
5
Thread Adaptor, Optical Pedestal Cube, 8-32 (M4) Thread
5
Adjustable Optical Post Head, Ball and Socket, 8-32 (M4) Thread
3
Table Mount Adaptor, 1.0 in. (25.4 mm) Diameter Pedestals, 8-32 to 1/4-20 (M4 to M6)
2
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | OMK15 |
| Product Name | Optical Pillar Posts Kit, 1.0 in., 124 components, Imperial Threads |