The M-ID-1.0 Iris Diaphragm uses 14 leaves for a 1.5 to 25 mm aperture range. Designed for smooth adjustment and the best possible aperture shape, each iris consists of an array of curved, spring-steel leaves whose orientation is determined by the relative position of two rings. A pin handle on the inner ring lets you adjust the aperture without risk of obstructing the beam path. M-ID-1.0 Irises mount directly on Posts and Pedestals, and have Metric M4 thread. Iris Diaphragms provide continuously variable apertures for applications including setting the numerical aperture of a lens, controlling or measuring the intensity of a diffuse beam, or approximating beam diameters. They may also be used as baffles to reduce spurious reflections and scattered light. This product is also available in 6-piece saving pack M-ID-1.0-PK .
Continuously Adjustable Opening With Ideal Shape
For smooth adjustment and an optimal shape for the aperture opening, each iris consists of an array of curved, overlapping, spring-steel leaves that intersect into the circular opening. Up to 18 leaves adjust continuously between two supporting rings with the adjustment of a pin handle attached to the inner ring.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | M-ID-1.0 |
| Product Name | Iris Diaphragm, 1.5 - 25 mm Aperture Range, M4 Thread, 14 Leaves |