The OHS-12 Overhead Shelf frame provides storage space for instruments, power supplies, and other accessories when a full enclosure is not necessary. The OHS-12 is a 12 ft. shelf kit with supports for mounting to 12 ft. optical tables. Each shelf system comes complete with two frame mounted vertical supports, a height adjustable 23.7 in. width shelf with a lip to prevent instrumentation from accidentally falling off. OHS Series shelves can support a center load of 200 lbs. (91 kg). The OHS frame can be upgraded to include hanging shelves or universal power strips (available for France, Germany, Israel, UK, and USA).
Height Adjustable
The height of the OHS shelves can be adjusted in 2-inch increments (57.3 in. - 67.3 in.).
Compatible Electrical Sockets and Additional Storage
OHS shelf system can be upgraded to include up to four country specific electrical outlets. OHS-PS electrical power strip upgrade kits are available for France, Germany, Israel, UK, and USA. A hanging shelf can be included for more storage space if needed.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | OHS-12 |
| Product Name | Overhead Shelf, Free-Standing, 12 ft. Optical Table Length |