Newport MKS Magnetic Pedestal Base, 0.5 in. Diameter, 1.0 in. Height, 1/4-20 SP-BZ

Description
Designed for adding a pedestal base to stadard SP-series posts, the SP-BZ Precision Ground, Stainless Steel Mini Pedestal Base has 0.5-in. diameter with a length of 25.4 mm. It has an 1/4-20 tapped hole in one end and a magnetic base on the other end. (The magnetic base is used to steady the post prior to clamping).This compact pedestal post can be clamped to an optical table or breadboard (1/4-20 or M6 Threaded) using the SP-F Fork or can be used with any of the standard VPH, VPH-P or VPHV 0.5-in. Post Holders.
Request a Quote
Description
Designed for adding a pedestal base to stadard SP-series posts, the SP-BZ Precision Ground, Stainless Steel Mini Pedestal Base has 0.5-in. diameter with a length of 25.4 mm. It has an 1/4-20 tapped hole in one end and a magnetic base on the other end. (The magnetic base is used to steady the post prior to clamping).This compact pedestal post can be clamped to an optical table or breadboard (1/4-20 or M6 Threaded) using the SP-F Fork or can be used with any of the standard VPH, VPH-P or VPHV 0.5-in. Post Holders.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Pedestal Base, 0.5 in. Diameter, 1.0 in. Height, 1/4-20 - SP-BZ - Newport MKS
Irvine, CA, United States
Magnetic Pedestal Base, 0.5 in. Diameter, 1.0 in. Height, 1/4-20
SP-BZ
Magnetic Pedestal Base, 0.5 in. Diameter, 1.0 in. Height, 1/4-20 SP-BZ
Designed for adding a pedestal base to stadard SP-series posts, the SP-BZ Precision Ground, Stainless Steel Mini Pedestal Base has 0.5-in. diameter with a length of 25.4 mm. It has an 1/4-20 tapped hole in one end and a magnetic base on the other end. (The magnetic base is used to steady the post prior to clamping).This compact pedestal post can be clamped to an optical table or breadboard (1/4-20 or M6 Threaded) using the SP-F Fork or can be used with any of the standard VPH, VPH-P or VPHV 0.5-in. Post Holders.

Designed for adding a pedestal base to stadard SP-series posts, the SP-BZ Precision Ground, Stainless Steel Mini Pedestal Base has 0.5-in. diameter with a length of 25.4 mm. It has an 1/4-20 tapped hole in one end and a magnetic base on the other end. (The magnetic base is used to steady the post prior to clamping).This compact pedestal post can be clamped to an optical table or breadboard (1/4-20 or M6 Threaded) using the SP-F Fork or can be used with any of the standard VPH, VPH-P or VPHV 0.5-in. Post Holders.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Uncategorized Products
Product Number SP-BZ
Product Name Magnetic Pedestal Base, 0.5 in. Diameter, 1.0 in. Height, 1/4-20
Unlock Full Specs
to access all available technical data

Similar Products