The RTD Temperature Sensor Converter allows an RTD or resistance temperature device to be used as a temperature feedback sensor with ILX Laser Diode Controllers and Temperature Controllers such as the LDT-5525 temperature controller, LDC-3700C Series laser diode controllers, and LDC-3900 modular laser diode controllers. The TSC-599 is designed to be used with 100Ω, 500Ω and 1kΩ two lead RTDs. Contact ILX Lightwave® for compatibility with three- and four-wire RTDs.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | TSC-599 |
| Product Name | Temperature Sensor Converter, Two Lead RTDs (RoHS and / or CE Pending) |